U.S. Plastic Corporation Banjo Polypropylene 90 Nozzle Valves 30864

Description
This lightweight hose end valve is for convenient transfer of liquids into drums, tanks, etc. It has a 90 angled end flange with 8" long polypropylene fill spout. Bolts are all stainless steel. The maximum operating pressure is 150 PSI.
Description
This lightweight hose end valve is for convenient transfer of liquids into drums, tanks, etc. It has a 90 angled end flange with 8" long polypropylene fill spout. Bolts are all stainless steel. The maximum operating pressure is 150 PSI.

Suppliers

Company
Product
Description
Supplier Links
Banjo Polypropylene 90 Nozzle Valves - 30864 - U.S. Plastic Corporation
Lima, OH, USA
Banjo Polypropylene 90 Nozzle Valves
30864
Banjo Polypropylene 90 Nozzle Valves 30864
This lightweight hose end valve is for convenient transfer of liquids into drums, tanks, etc. It has a 90 angled end flange with 8" long polypropylene fill spout. Bolts are all stainless steel. The maximum operating pressure is 150 PSI.

This lightweight hose end valve is for convenient transfer of liquids into drums, tanks, etc. It has a 90 angled end flange with 8" long polypropylene fill spout. Bolts are all stainless steel. The maximum operating pressure is 150 PSI.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 30864
Product Name Banjo Polypropylene 90 Nozzle Valves
Primary Material PP
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-2 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-375 - 161375802 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 1.97 inch (50.00 mm)
View Details
T 14 Diaphragm Valve Flanged 0 5 2 - 121464012 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material CPVC; CPVC
Valve Size 1.26 inch (32.00 mm)
View Details
8 mm Shuttle Valve -  - Lee Co. (The)
Specs
Valve Type Shuttle Valves
Valve Size 0.31 inch (7.95 mm)
Maximum Pressure 4061.03 psi (2858 m H2O)
View Details