U.S. Plastic Corporation SMC 2-Way Ball Valves NSF PVC Series 638 & 657 For Liquid or Air 22193

Description
An economical shut-off valve that offers superior quality and dependability. For ultra-pure water systems to photographic processing equipment and laboratory use. Two-way flow, one-piece ball and stem. NSF listed. Full ported, quarter turn handle, positive shut-off. Buna-N-Seals. Maximum Operating Pressure 125 psi. Maximum Operating Temperature 140F. Ball Through Hole Diameter .437. Compression fittings have Jaco end connectors. John Guest and Jaco fittings are shown in tube fittings section.
Description
An economical shut-off valve that offers superior quality and dependability. For ultra-pure water systems to photographic processing equipment and laboratory use. Two-way flow, one-piece ball and stem. NSF listed. Full ported, quarter turn handle, positive shut-off. Buna-N-Seals. Maximum Operating Pressure 125 psi. Maximum Operating Temperature 140F. Ball Through Hole Diameter .437. Compression fittings have Jaco end connectors. John Guest and Jaco fittings are shown in tube fittings section.

Suppliers

Company
Product
Description
Supplier Links
SMC 2-Way Ball Valves NSF PVC Series 638 & 657 For Liquid or Air - 22193 - U.S. Plastic Corporation
Lima, OH, USA
SMC 2-Way Ball Valves NSF PVC Series 638 & 657 For Liquid or Air
22193
SMC 2-Way Ball Valves NSF PVC Series 638 & 657 For Liquid or Air 22193
An economical shut-off valve that offers superior quality and dependability. For ultra-pure water systems to photographic processing equipment and laboratory use. Two-way flow, one-piece ball and stem. NSF listed. Full ported, quarter turn handle, positive shut-off. Buna-N-Seals. Maximum Operating Pressure 125 psi. Maximum Operating Temperature 140F. Ball Through Hole Diameter .437. Compression fittings have Jaco end connectors. John Guest and Jaco fittings are shown in tube fittings section.

An economical shut-off valve that offers superior quality and dependability. For ultra-pure water systems to photographic processing equipment and laboratory use. Two-way flow, one-piece ball and stem. NSF listed. Full ported, quarter turn handle, positive shut-off. Buna-N-Seals. Maximum Operating Pressure 125 psi. Maximum Operating Temperature 140F. Ball Through Hole Diameter .437. Compression fittings have Jaco end connectors. John Guest and Jaco fittings are shown in tube fittings section.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 22193
Product Name SMC 2-Way Ball Valves NSF PVC Series 638 & 657 For Liquid or Air
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

HVXM Large Body PTFE Valve - 36779 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material Aluminum; PTFE; CTFE
Media Chemical
View Details
High Purity High Pressure 316 Stainless Steel Ball Valves JBV1 Series From High Pressure Ball Valve Manufacturer And Supplier In China -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Ball
Primary Material Stainless Steel
Media Gas
View Details
1
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze; PVC
Media Water; Gas; Air
View Details
2 in. Size Polypropylene Ball Valve 6-Bolt Design|Master File - PPBV200 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 2.00 inch (50.80 mm)
View Details