U.S. Plastic Corporation Series 689 T-Link PVC Ball Valves 22212

Description
Maximum Operating Pressure 125 psi. Maximum Operating Temperature 140F. Ball Through Hole Diameter .437. The 689 Series T-Link Valve design promotes multiple configurations to fit the exact end use application. The 689 Series Valve was originally designed for the water purification industry as an RO or Ice Maker supply valve and is NSF Standard 58 approved. The QEST Ends sized as follows: 1/4 QEST (3/8 OD TUBE or Copper Pipe), 3/8 QEST (1/2 OD TUBE or Copper Pipe), 1/2 QEST (5/8 OD TUBE or Copper Pipe).
Description
Maximum Operating Pressure 125 psi. Maximum Operating Temperature 140F. Ball Through Hole Diameter .437. The 689 Series T-Link Valve design promotes multiple configurations to fit the exact end use application. The 689 Series Valve was originally designed for the water purification industry as an RO or Ice Maker supply valve and is NSF Standard 58 approved. The QEST Ends sized as follows: 1/4 QEST (3/8 OD TUBE or Copper Pipe), 3/8 QEST (1/2 OD TUBE or Copper Pipe), 1/2 QEST (5/8 OD TUBE or Copper Pipe).

Suppliers

Company
Product
Description
Supplier Links
Series 689 T-Link PVC Ball Valves - 22212 - U.S. Plastic Corporation
Lima, OH, USA
Series 689 T-Link PVC Ball Valves
22212
Series 689 T-Link PVC Ball Valves 22212
Maximum Operating Pressure 125 psi. Maximum Operating Temperature 140F. Ball Through Hole Diameter .437. The 689 Series T-Link Valve design promotes multiple configurations to fit the exact end use application. The 689 Series Valve was originally designed for the water purification industry as an RO or Ice Maker supply valve and is NSF Standard 58 approved. The QEST Ends sized as follows: 1/4 QEST (3/8 OD TUBE or Copper Pipe), 3/8 QEST (1/2 OD TUBE or Copper Pipe), 1/2 QEST (5/8 OD TUBE or Copper Pipe).

Maximum Operating Pressure 125 psi. Maximum Operating Temperature 140F. Ball Through Hole Diameter .437. The 689 Series T-Link Valve design promotes multiple configurations to fit the exact end use application. The 689 Series Valve was originally designed for the water purification industry as an RO or Ice Maker supply valve and is NSF Standard 58 approved. The QEST Ends sized as follows: 1/4 QEST (3/8 OD TUBE or Copper Pipe), 3/8 QEST (1/2 OD TUBE or Copper Pipe), 1/2 QEST (5/8 OD TUBE or Copper Pipe).

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 22212
Product Name Series 689 T-Link PVC Ball Valves
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Scald Protection Valve - HAT/SP - ThermOmegaTech®
Specs
Valve Type Control Valve; Drain; Safety
Primary Material Brass / Bronze (optional feature); Stainless Steel
Media Water; Hot Water; Cold Water  
View Details