U.S. Plastic Corporation Praher Knife Gate Valves with Air Actuators 21338

Description
Actuated valves for industrial, agricultural and commercial markets. Ideal for quick shut-off in low pressure or vacuum lines. Valve can handle 20" Hg vacuum in closed position and 7" Hg vacuum in open position. PVC construction with TPE (thermoplastic elastomers) lip-type seals, EPDM O-rings and Stainless Steel (304/A4) shaft and hardware. 3" and 4" have full serviceable double O-ring shaft seals. They have a full flow design with unrestricted flow. 3" and 4" have a 1/4" x 20 thread on shaft for easy shaft extension. Valves are quick opening/closing and have simple and trouble-free operation. Maximum operating pressure: 50 psi @ 70F, 3.5 bar @ 20C. Safety clip prevents unintentional closing. Custom made aluminum/stainless steel double acting air cylinder with 1/8" FPT ports. 60 psi minimum air pressure required to operate cylinder. Built for maximum performance and reliability. Magnetic piston standard on all cylinders.
Description
Actuated valves for industrial, agricultural and commercial markets. Ideal for quick shut-off in low pressure or vacuum lines. Valve can handle 20" Hg vacuum in closed position and 7" Hg vacuum in open position. PVC construction with TPE (thermoplastic elastomers) lip-type seals, EPDM O-rings and Stainless Steel (304/A4) shaft and hardware. 3" and 4" have full serviceable double O-ring shaft seals. They have a full flow design with unrestricted flow. 3" and 4" have a 1/4" x 20 thread on shaft for easy shaft extension. Valves are quick opening/closing and have simple and trouble-free operation. Maximum operating pressure: 50 psi @ 70F, 3.5 bar @ 20C. Safety clip prevents unintentional closing. Custom made aluminum/stainless steel double acting air cylinder with 1/8" FPT ports. 60 psi minimum air pressure required to operate cylinder. Built for maximum performance and reliability. Magnetic piston standard on all cylinders.

Suppliers

Company
Product
Description
Supplier Links
Praher Knife Gate Valves with Air Actuators - 21338 - U.S. Plastic Corporation
Lima, OH, USA
Praher Knife Gate Valves with Air Actuators
21338
Praher Knife Gate Valves with Air Actuators 21338
Actuated valves for industrial, agricultural and commercial markets. Ideal for quick shut-off in low pressure or vacuum lines. Valve can handle 20" Hg vacuum in closed position and 7" Hg vacuum in open position. PVC construction with TPE (thermoplastic elastomers) lip-type seals, EPDM O-rings and Stainless Steel (304/A4) shaft and hardware. 3" and 4" have full serviceable double O-ring shaft seals. They have a full flow design with unrestricted flow. 3" and 4" have a 1/4" x 20 thread on shaft for easy shaft extension. Valves are quick opening/closing and have simple and trouble-free operation. Maximum operating pressure: 50 psi @ 70F, 3.5 bar @ 20C. Safety clip prevents unintentional closing. Custom made aluminum/stainless steel double acting air cylinder with 1/8" FPT ports. 60 psi minimum air pressure required to operate cylinder. Built for maximum performance and reliability. Magnetic piston standard on all cylinders.

Actuated valves for industrial, agricultural and commercial markets. Ideal for quick shut-off in low pressure or vacuum lines. Valve can handle 20" Hg vacuum in closed position and 7" Hg vacuum in open position. PVC construction with TPE (thermoplastic elastomers) lip-type seals, EPDM O-rings and Stainless Steel (304/A4) shaft and hardware. 3" and 4" have full serviceable double O-ring shaft seals. They have a full flow design with unrestricted flow. 3" and 4" have a 1/4" x 20 thread on shaft for easy shaft extension. Valves are quick opening/closing and have simple and trouble-free operation. Maximum operating pressure: 50 psi @ 70F, 3.5 bar @ 20C. Safety clip prevents unintentional closing. Custom made aluminum/stainless steel double acting air cylinder with 1/8" FPT ports. 60 psi minimum air pressure required to operate cylinder. Built for maximum performance and reliability. Magnetic piston standard on all cylinders.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 21338
Product Name Praher Knife Gate Valves with Air Actuators
Valve Type Gate
Unlock Full Specs
to access all available technical data

Similar Products

Butterfly Valves - Seat-On-Body Butterfly Valves - McWane Plant and Industrial
Specs
Valve Type Butterfly
Primary Material Ductile Iron; ASTM A536 65-45-12 Ductile Iron
Valve Size 3.00 to 36.00 inch (76.20 to 914.40 mm)
View Details
VALVES - BP-100-PP-T - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PP
Valve Size 1.00 inch (25.40 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
CO2 Tank Regulator with Solenoid Valve -  - CO2Meter.com
Specs
Valve Type Solenoid
View Details