U.S. Plastic Corporation PVCTwo-Way Ball Valve 3/4" FNPT x 3/4" MNPT Buna 22358

Description
The 074 series two-way ball valve design promotes multiple configurations to fit the exact end use application. The Inlet Seal is Santoprene. The Outlet Seal is PTFE. The Body and handle is made of standard gray PVC. NSF Standard 61 approved materials. Max operating pressure 125 PSI at 140. Ball through hole diameter .750".
Description
The 074 series two-way ball valve design promotes multiple configurations to fit the exact end use application. The Inlet Seal is Santoprene. The Outlet Seal is PTFE. The Body and handle is made of standard gray PVC. NSF Standard 61 approved materials. Max operating pressure 125 PSI at 140. Ball through hole diameter .750".

Suppliers

Company
Product
Description
Supplier Links
PVCTwo-Way Ball Valve 3/4
Lima, OH, USA
PVCTwo-Way Ball Valve 3/4" FNPT x 3/4" MNPT Buna
22358
PVCTwo-Way Ball Valve 3/4" FNPT x 3/4" MNPT Buna 22358
The 074 series two-way ball valve design promotes multiple configurations to fit the exact end use application. The Inlet Seal is Santoprene. The Outlet Seal is PTFE. The Body and handle is made of standard gray PVC. NSF Standard 61 approved materials. Max operating pressure 125 PSI at 140. Ball through hole diameter .750".

The 074 series two-way ball valve design promotes multiple configurations to fit the exact end use application. The Inlet Seal is Santoprene. The Outlet Seal is PTFE. The Body and handle is made of standard gray PVC. NSF Standard 61 approved materials. Max operating pressure 125 PSI at 140. Ball through hole diameter .750".

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 22358
Product Name PVCTwo-Way Ball Valve 3/4" FNPT x 3/4" MNPT Buna
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Trunnion Metal Seated Ball Valves - TrunTech® - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel
Media Gas
View Details
16mm FLATPROP EQI - 12-216C-04520+EQIFIL+BEH - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.18 inch (4.50 mm)
View Details
Controller, Dual Deadman, Joysticks, 116 Psi - 162-1032-8116 - Petersen Products Co.
Specs
Valve Size 0.25 inch (6.35 mm)
View Details
Control Pinch Valves // Series 9000 -  - DeZURIK, Inc.
Specs
Valve Type Control Valve; Pinch
Primary Material Ductile Iron; Stainless Steel
Actuation ElectroHydraulic
View Details