U.S. Plastic Corporation SMC Nylon 2-Way Ball Valves - 226 Series 22316

Description
The 226 Series two-way ball valve design promotes multiple configurations to fit the exact end use application. The flag handle is standard. Maximum operating pressure 125 psi. Maximum operating temperature 140F. Ball through hole diameter .312. Promotes multiple configurations to fit the exact end use application. Nylon for chemical resistance applications. 5/16" opening diameter. Not for vacuum.
Description
The 226 Series two-way ball valve design promotes multiple configurations to fit the exact end use application. The flag handle is standard. Maximum operating pressure 125 psi. Maximum operating temperature 140F. Ball through hole diameter .312. Promotes multiple configurations to fit the exact end use application. Nylon for chemical resistance applications. 5/16" opening diameter. Not for vacuum.

Suppliers

Company
Product
Description
Supplier Links
SMC Nylon 2-Way Ball Valves - 226 Series - 22316 - U.S. Plastic Corporation
Lima, OH, USA
SMC Nylon 2-Way Ball Valves - 226 Series
22316
SMC Nylon 2-Way Ball Valves - 226 Series 22316
The 226 Series two-way ball valve design promotes multiple configurations to fit the exact end use application. The flag handle is standard. Maximum operating pressure 125 psi. Maximum operating temperature 140F. Ball through hole diameter .312. Promotes multiple configurations to fit the exact end use application. Nylon for chemical resistance applications. 5/16" opening diameter. Not for vacuum.

The 226 Series two-way ball valve design promotes multiple configurations to fit the exact end use application. The flag handle is standard. Maximum operating pressure 125 psi. Maximum operating temperature 140F. Ball through hole diameter .312. Promotes multiple configurations to fit the exact end use application. Nylon for chemical resistance applications. 5/16" opening diameter. Not for vacuum.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 22316
Product Name SMC Nylon 2-Way Ball Valves - 226 Series
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Isolation Ball Valves - Sporlan EBV Series -  - Parker Sporlan Division
Specs
Valve Type Ball
Media Suitable for Class A1 refrigerants: HFC, HCFC, HFO (nontoxic and nonflammable), and CO₂.
Valve Size 0.50 inch (12.70 mm)
View Details
Valves - Plastic-Valves - other-Plastic-Valves - strainers - 161305349 - Georg Fischer Piping Systems Ltd
Specs
Primary Material PVC-U
Valve Size 1.69 inch (43.00 mm)
Maximum Pressure 145.04 psi (102 m H2O)
View Details
Pneumatic Valve - 53790504 - Radwell International
Haskel International LLC
Specs
Media Air
View Details