U.S. Plastic Corporation PVC Two-Way Ball Valve 3/4" FNPT x 3/4" MNPT EPDM 22362

Description
The 074 series two-way ball valve design promotes multiple configurations to fit the exact end use application. The Inlet Seal is Santoprene. The Outlet Seal is PTFE. The Body and handle is made of standard gray PVC. NSF Standard 61 approved materials. Max operating pressure 125 PSI at 140. Ball through hole diameter .750".
Description
The 074 series two-way ball valve design promotes multiple configurations to fit the exact end use application. The Inlet Seal is Santoprene. The Outlet Seal is PTFE. The Body and handle is made of standard gray PVC. NSF Standard 61 approved materials. Max operating pressure 125 PSI at 140. Ball through hole diameter .750".

Suppliers

Company
Product
Description
Supplier Links
PVC Two-Way Ball Valve 3/4
Lima, OH, USA
PVC Two-Way Ball Valve 3/4" FNPT x 3/4" MNPT EPDM
22362
PVC Two-Way Ball Valve 3/4" FNPT x 3/4" MNPT EPDM 22362
The 074 series two-way ball valve design promotes multiple configurations to fit the exact end use application. The Inlet Seal is Santoprene. The Outlet Seal is PTFE. The Body and handle is made of standard gray PVC. NSF Standard 61 approved materials. Max operating pressure 125 PSI at 140. Ball through hole diameter .750".

The 074 series two-way ball valve design promotes multiple configurations to fit the exact end use application. The Inlet Seal is Santoprene. The Outlet Seal is PTFE. The Body and handle is made of standard gray PVC. NSF Standard 61 approved materials. Max operating pressure 125 PSI at 140. Ball through hole diameter .750".

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 22362
Product Name PVC Two-Way Ball Valve 3/4" FNPT x 3/4" MNPT EPDM
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-025-SS-T-BSP-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.25 inch (6.35 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details