U.S. Plastic Corporation SMC Needle Valves 22317

Description
The 586 series needle valve compact design promotes multiple configurations to fit the exact end use application. Rated to 125 psi. They have a 2.5 tip except for the 22299 which has a 45 tip. Has EPDM stem seal and black filled polyester knob. The panel mount requires a .875" hole and is supplied with one Black nylon hex nut. The maximum panel thickness is .125".
Description
The 586 series needle valve compact design promotes multiple configurations to fit the exact end use application. Rated to 125 psi. They have a 2.5 tip except for the 22299 which has a 45 tip. Has EPDM stem seal and black filled polyester knob. The panel mount requires a .875" hole and is supplied with one Black nylon hex nut. The maximum panel thickness is .125".

Suppliers

Company
Product
Description
Supplier Links
SMC Needle Valves - 22317 - U.S. Plastic Corporation
Lima, OH, USA
SMC Needle Valves
22317
SMC Needle Valves 22317
The 586 series needle valve compact design promotes multiple configurations to fit the exact end use application. Rated to 125 psi. They have a 2.5 tip except for the 22299 which has a 45 tip. Has EPDM stem seal and black filled polyester knob. The panel mount requires a .875" hole and is supplied with one Black nylon hex nut. The maximum panel thickness is .125".

The 586 series needle valve compact design promotes multiple configurations to fit the exact end use application. Rated to 125 psi. They have a 2.5 tip except for the 22299 which has a 45 tip. Has EPDM stem seal and black filled polyester knob. The panel mount requires a .875" hole and is supplied with one Black nylon hex nut. The maximum panel thickness is .125".

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 22317
Product Name SMC Needle Valves
Valve Type Needle
Unlock Full Specs
to access all available technical data

Similar Products

HV Standard PTFE Valve - 86736 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
JR1300 Series Ultra High Purity Single Stage Regulator High Flow Line Regulator For Ultra High Purity Intermediate Flow -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 600.00 psi (422 m H2O)
View Details
3-Way Reduced Port T-ported Lead Free Brass Ball Valve - 355NLF-1/2 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
2 in. Size Polypropylene Ball Valve 6-Bolt Design|Master File - PPBV200 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 2.00 inch (50.80 mm)
View Details