U.S. Plastic Corporation Parker Par-Barb OD Tube x Barb Ball Valves 62280

Description
This Par-Barb Polypropylene Ball Valve - 3/8" Liquifit OD Tube X 3/8" Hose Barb is 2.63" in length, 1.42" in height and 1" in width overall. The thru hole is .19". The Liquifit end fits 3/8" outside diameter tubing or hose and the hose barb end fits 3/8" inside diameter tubing.
Description
This Par-Barb Polypropylene Ball Valve - 3/8" Liquifit OD Tube X 3/8" Hose Barb is 2.63" in length, 1.42" in height and 1" in width overall. The thru hole is .19". The Liquifit end fits 3/8" outside diameter tubing or hose and the hose barb end fits 3/8" inside diameter tubing.

Suppliers

Company
Product
Description
Supplier Links
Parker Par-Barb OD Tube x Barb Ball Valves - 62280 - U.S. Plastic Corporation
Lima, OH, USA
Parker Par-Barb OD Tube x Barb Ball Valves
62280
Parker Par-Barb OD Tube x Barb Ball Valves 62280
This Par-Barb Polypropylene Ball Valve - 3/8" Liquifit OD Tube X 3/8" Hose Barb is 2.63" in length, 1.42" in height and 1" in width overall. The thru hole is .19". The Liquifit end fits 3/8" outside diameter tubing or hose and the hose barb end fits 3/8" inside diameter tubing.

This Par-Barb Polypropylene Ball Valve - 3/8" Liquifit OD Tube X 3/8" Hose Barb is 2.63" in length, 1.42" in height and 1" in width overall. The thru hole is .19". The Liquifit end fits 3/8" outside diameter tubing or hose and the hose barb end fits 3/8" inside diameter tubing.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 62280
Product Name Parker Par-Barb OD Tube x Barb Ball Valves
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Slurry Check Valves - AbrasoCheck® - ValvTechnologies, Inc.
Specs
Valve Type Swing; Check
Primary Material Stainless Steel; Steel
Media Slurries
View Details
22mm INTERSOL - 09-211I-03-30+AQF - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.06 inch (1.60 mm)
Maximum Pressure 0.00 to 217.56 psi (0.0 to 153 m H2O)
View Details
Controller, Inflation Nitrogen, 1/2
Specs
Media Gas
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 250.00 psi (176 m H2O)
View Details