U.S. Plastic Corporation Dual Hose Shut-Offs 22167

Description
The design promotes multiple configurations to fit the exact end use application. Shutoffs are inexpensive Female Garden Hose to Male Garden Hose valves designed for indoor or outdoor use. The "Y" configurations are dual valves with a common Female Garden Hose inlet and two independent Male Garden Hose outlets. Shutoffs are designed for city water pressure to a maximum of 80 psi. Shutoffs will only support flow and pressure in one direction and require approximately 20 psi of water pressure to seal in the closed position. Both have ABS ball and handle, zinc plated steel screw, Buna-N seals, SEBS hose washer. 3" W x 2-1/4" H. #22167 has an ABS body, #22168 has a zinc die cast body.
Description
The design promotes multiple configurations to fit the exact end use application. Shutoffs are inexpensive Female Garden Hose to Male Garden Hose valves designed for indoor or outdoor use. The "Y" configurations are dual valves with a common Female Garden Hose inlet and two independent Male Garden Hose outlets. Shutoffs are designed for city water pressure to a maximum of 80 psi. Shutoffs will only support flow and pressure in one direction and require approximately 20 psi of water pressure to seal in the closed position. Both have ABS ball and handle, zinc plated steel screw, Buna-N seals, SEBS hose washer. 3" W x 2-1/4" H. #22167 has an ABS body, #22168 has a zinc die cast body.

Suppliers

Company
Product
Description
Supplier Links
Dual Hose Shut-Offs - 22167 - U.S. Plastic Corporation
Lima, OH, USA
Dual Hose Shut-Offs
22167
Dual Hose Shut-Offs 22167
The design promotes multiple configurations to fit the exact end use application. Shutoffs are inexpensive Female Garden Hose to Male Garden Hose valves designed for indoor or outdoor use. The "Y" configurations are dual valves with a common Female Garden Hose inlet and two independent Male Garden Hose outlets. Shutoffs are designed for city water pressure to a maximum of 80 psi. Shutoffs will only support flow and pressure in one direction and require approximately 20 psi of water pressure to seal in the closed position. Both have ABS ball and handle, zinc plated steel screw, Buna-N seals, SEBS hose washer. 3" W x 2-1/4" H. #22167 has an ABS body, #22168 has a zinc die cast body.

The design promotes multiple configurations to fit the exact end use application. Shutoffs are inexpensive Female Garden Hose to Male Garden Hose valves designed for indoor or outdoor use. The "Y" configurations are dual valves with a common Female Garden Hose inlet and two independent Male Garden Hose outlets. Shutoffs are designed for city water pressure to a maximum of 80 psi. Shutoffs will only support flow and pressure in one direction and require approximately 20 psi of water pressure to seal in the closed position. Both have ABS ball and handle, zinc plated steel screw, Buna-N seals, SEBS hose washer. 3" W x 2-1/4" H. #22167 has an ABS body, #22168 has a zinc die cast body.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 22167
Product Name Dual Hose Shut-Offs
Valve Type Shut Off
Unlock Full Specs
to access all available technical data

Similar Products

HV Standard PTFE Valve - 86738 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
High Pressure High Temperature Pneumatic Ultrahigh Purity Stainless Steel Diaphragm Valves -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Diaphragm
Primary Material Stainless Steel
Media Air
View Details
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
2 1/2 in. Size Foot Valve|Master File - FV250 - Kuriyama of America, Inc.
Specs
Valve Type Foot Valve
Primary Material Cast Iron
Valve Size 2.50 inch (63.50 mm)
View Details