U.S. Plastic Corporation 2wy 2000 ss vlv 1/4"mnptx1/4"fnpt epdm 22460

Description
The 2000 Series Stainless Two-Way Ball Valve features a two-piece body and end construction that support flow and pressure in either direction. Rated to 500 PSI and will support flow and pressure in either direction. Stainless lever handle with red sleeve is standard. Maximum operating temperature is 180F. The ball thru hole diameter is .250".
Description
The 2000 Series Stainless Two-Way Ball Valve features a two-piece body and end construction that support flow and pressure in either direction. Rated to 500 PSI and will support flow and pressure in either direction. Stainless lever handle with red sleeve is standard. Maximum operating temperature is 180F. The ball thru hole diameter is .250".

Suppliers

Company
Product
Description
Supplier Links
2wy 2000 ss vlv 1/4
Lima, OH, USA
2wy 2000 ss vlv 1/4"mnptx1/4"fnpt epdm
22460
2wy 2000 ss vlv 1/4"mnptx1/4"fnpt epdm 22460
The 2000 Series Stainless Two-Way Ball Valve features a two-piece body and end construction that support flow and pressure in either direction. Rated to 500 PSI and will support flow and pressure in either direction. Stainless lever handle with red sleeve is standard. Maximum operating temperature is 180F. The ball thru hole diameter is .250".

The 2000 Series Stainless Two-Way Ball Valve features a two-piece body and end construction that support flow and pressure in either direction. Rated to 500 PSI and will support flow and pressure in either direction. Stainless lever handle with red sleeve is standard. Maximum operating temperature is 180F. The ball thru hole diameter is .250".

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 22460
Product Name 2wy 2000 ss vlv 1/4"mnptx1/4"fnpt epdm
Valve Size 0.25 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

HV Standard PTFE Valve - 86735 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
Stainless Steel Ultra High Purity (UHP) High Pressure Manual Diaphragm Valve -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Diaphragm
Primary Material Stainless Steel
Media Gas
View Details
Safety Exhaust Full Port Brass Ball Valve - 511L-1-1/2 - Bonomi North America, Inc.
Specs
Valve Type Ball; Safety
Primary Material Brass / Bronze
Valve Size 1.50 inch (38.10 mm)
View Details
1 in. Size Polypropylene Ball Valve 4-Bolt Design|Master File - PPBV100 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 1.00 inch (25.40 mm)
View Details