U.S. Plastic Corporation PVC Three-Way Plastic Ball Valves 629 Series 22159

Description
Maximum Operating Pressure 125 psi. Maximum Operating Temperature 140F. Ball Through Hole Diameter .375. The 629 Series Three-Way Trunnion Ball Valve design promotes multiple configurations to fit the exact end use application. The bottom port is common and the 629 can be used as a diverter or selecting valve. The handle has 180 rotation and lies over the open port. When the handle is rotated 90 from either port, flow is shut off to both ports. The T-Handle and Ball are one piece extending through the valve body and sealed on the top and bottom.
Description
Maximum Operating Pressure 125 psi. Maximum Operating Temperature 140F. Ball Through Hole Diameter .375. The 629 Series Three-Way Trunnion Ball Valve design promotes multiple configurations to fit the exact end use application. The bottom port is common and the 629 can be used as a diverter or selecting valve. The handle has 180 rotation and lies over the open port. When the handle is rotated 90 from either port, flow is shut off to both ports. The T-Handle and Ball are one piece extending through the valve body and sealed on the top and bottom.

Suppliers

Company
Product
Description
Supplier Links
PVC Three-Way Plastic Ball Valves 629 Series - 22159 - U.S. Plastic Corporation
Lima, OH, USA
PVC Three-Way Plastic Ball Valves 629 Series
22159
PVC Three-Way Plastic Ball Valves 629 Series 22159
Maximum Operating Pressure 125 psi. Maximum Operating Temperature 140F. Ball Through Hole Diameter .375. The 629 Series Three-Way Trunnion Ball Valve design promotes multiple configurations to fit the exact end use application. The bottom port is common and the 629 can be used as a diverter or selecting valve. The handle has 180 rotation and lies over the open port. When the handle is rotated 90 from either port, flow is shut off to both ports. The T-Handle and Ball are one piece extending through the valve body and sealed on the top and bottom.

Maximum Operating Pressure 125 psi. Maximum Operating Temperature 140F. Ball Through Hole Diameter .375. The 629 Series Three-Way Trunnion Ball Valve design promotes multiple configurations to fit the exact end use application. The bottom port is common and the 629 can be used as a diverter or selecting valve. The handle has 180 rotation and lies over the open port. When the handle is rotated 90 from either port, flow is shut off to both ports. The T-Handle and Ball are one piece extending through the valve body and sealed on the top and bottom.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 22159
Product Name PVC Three-Way Plastic Ball Valves 629 Series
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Coking Valves - Isolation Valves - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Choke Valves
Media Coke
Valve Size 6.00 to 42.00 inch (152.40 to 1066.80 mm)
View Details
15mm MICROSOL Interface - 01-312E-06-HP A1171 AYV - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.12 inch (3.00 mm)
Maximum Pressure 21.76 to 145.04 psi (15.31 to 102 m H2O)
View Details
Pressure Monitoring Valve Assembly With 1/2
Specs
Valve Size 0.50 inch (12.70 mm)
Connection Description Quick Disconnect
View Details