U.S. Plastic Corporation Banjo Single Union Polypropylene Ball Valves 30795

Description
Single Union Polypropylene Ball Valves features precision molded in glass reinforced polypropylene, for strength and chemical resistance. The PTFE seats assist with smooth operation and proper sealing characteristics; and EPDM O-rings to handle most fertilizers and many chemicals. Includes a Double O-ring in stem area for extra sealing protection in the larger sizes. The interlocking body and end plate to allow easy thread connection when installing valves. Maximum operating pressure 100 P.S.I. at 70F.
Description
Single Union Polypropylene Ball Valves features precision molded in glass reinforced polypropylene, for strength and chemical resistance. The PTFE seats assist with smooth operation and proper sealing characteristics; and EPDM O-rings to handle most fertilizers and many chemicals. Includes a Double O-ring in stem area for extra sealing protection in the larger sizes. The interlocking body and end plate to allow easy thread connection when installing valves. Maximum operating pressure 100 P.S.I. at 70F.

Suppliers

Company
Product
Description
Supplier Links
Banjo Single Union Polypropylene Ball Valves - 30795 - U.S. Plastic Corporation
Lima, OH, USA
Banjo Single Union Polypropylene Ball Valves
30795
Banjo Single Union Polypropylene Ball Valves 30795
Single Union Polypropylene Ball Valves features precision molded in glass reinforced polypropylene, for strength and chemical resistance. The PTFE seats assist with smooth operation and proper sealing characteristics; and EPDM O-rings to handle most fertilizers and many chemicals. Includes a Double O-ring in stem area for extra sealing protection in the larger sizes. The interlocking body and end plate to allow easy thread connection when installing valves. Maximum operating pressure 100 P.S.I. at 70F.

Single Union Polypropylene Ball Valves features precision molded in glass reinforced polypropylene, for strength and chemical resistance. The PTFE seats assist with smooth operation and proper sealing characteristics; and EPDM O-rings to handle most fertilizers and many chemicals. Includes a Double O-ring in stem area for extra sealing protection in the larger sizes. The interlocking body and end plate to allow easy thread connection when installing valves. Maximum operating pressure 100 P.S.I. at 70F.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 30795
Product Name Banjo Single Union Polypropylene Ball Valves
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

HV Standard PTFE Valve - 86732 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
High Purity High Pressure Gas Cylinder Pressure Regulators Pressure Reducing Valve JSR-1E Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 4351.13 psi (3062 m H2O)
View Details
3
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze; PVC
Media Water; Gas; Air
View Details
1 1/2 in. Size Polypropylene Ball Valve 4-Bolt Design|Master File - PPBV150 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 1.50 inch (38.10 mm)
View Details