U.S. Plastic Corporation SMC PVC 2-Way Tru-union Ball Valves - 628 Series 22133

Description
Maximum Operating Pressure 125 psi. Maximum Operating Temperature 140F.Ball Through Hole Diameter .375. The 628 Series Two-Way Trunnion Ball Valve design promotes multiple configurations to fit the exact end use application. The T-Handle and Ball are one piece extending through the valve body and sealed on the top and bottom. FNPT x FNPT end connectors pictured.
Description
Maximum Operating Pressure 125 psi. Maximum Operating Temperature 140F.Ball Through Hole Diameter .375. The 628 Series Two-Way Trunnion Ball Valve design promotes multiple configurations to fit the exact end use application. The T-Handle and Ball are one piece extending through the valve body and sealed on the top and bottom. FNPT x FNPT end connectors pictured.

Suppliers

Company
Product
Description
Supplier Links
SMC PVC 2-Way Tru-union Ball Valves - 628 Series - 22133 - U.S. Plastic Corporation
Lima, OH, USA
SMC PVC 2-Way Tru-union Ball Valves - 628 Series
22133
SMC PVC 2-Way Tru-union Ball Valves - 628 Series 22133
Maximum Operating Pressure 125 psi. Maximum Operating Temperature 140F.Ball Through Hole Diameter .375. The 628 Series Two-Way Trunnion Ball Valve design promotes multiple configurations to fit the exact end use application. The T-Handle and Ball are one piece extending through the valve body and sealed on the top and bottom. FNPT x FNPT end connectors pictured.

Maximum Operating Pressure 125 psi. Maximum Operating Temperature 140F.Ball Through Hole Diameter .375. The 628 Series Two-Way Trunnion Ball Valve design promotes multiple configurations to fit the exact end use application. The T-Handle and Ball are one piece extending through the valve body and sealed on the top and bottom. FNPT x FNPT end connectors pictured.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 22133
Product Name SMC PVC 2-Way Tru-union Ball Valves - 628 Series
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

HVX Large Body Panel Mount PTFE Valve - 86918 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
Stainless Steel Low Pressure Seal Pneumatic Diaphragm Control Valve For For HP & UHP Gases -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Control Valve; Diaphragm
Primary Material Stainless Steel
Media Gas; Air
View Details
Full Port Brass Ball Valve - 161L-1/2 - Bonomi North America, Inc.
Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
1/2 in. Size Polypropylene Ball Valve 4-Bolt Design|Master File - PPBV050 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 0.50 inch (12.70 mm)
View Details