U.S. Plastic Corporation SMC Nylon 2-Way Ball Valves - 226 Series 22312

Description
The 226 Series two-way ball valve design promotes multiple configurations to fit the exact end use application. The flag handle is standard. Maximum operating pressure 125 psi. Maximum operating temperature 140F. Ball through hole diameter .312. Promotes multiple configurations to fit the exact end use application. Nylon for chemical resistance applications. 5/16" opening diameter. Not for vacuum.
Description
The 226 Series two-way ball valve design promotes multiple configurations to fit the exact end use application. The flag handle is standard. Maximum operating pressure 125 psi. Maximum operating temperature 140F. Ball through hole diameter .312. Promotes multiple configurations to fit the exact end use application. Nylon for chemical resistance applications. 5/16" opening diameter. Not for vacuum.

Suppliers

Company
Product
Description
Supplier Links
SMC Nylon 2-Way Ball Valves - 226 Series - 22312 - U.S. Plastic Corporation
Lima, OH, USA
SMC Nylon 2-Way Ball Valves - 226 Series
22312
SMC Nylon 2-Way Ball Valves - 226 Series 22312
The 226 Series two-way ball valve design promotes multiple configurations to fit the exact end use application. The flag handle is standard. Maximum operating pressure 125 psi. Maximum operating temperature 140F. Ball through hole diameter .312. Promotes multiple configurations to fit the exact end use application. Nylon for chemical resistance applications. 5/16" opening diameter. Not for vacuum.

The 226 Series two-way ball valve design promotes multiple configurations to fit the exact end use application. The flag handle is standard. Maximum operating pressure 125 psi. Maximum operating temperature 140F. Ball through hole diameter .312. Promotes multiple configurations to fit the exact end use application. Nylon for chemical resistance applications. 5/16" opening diameter. Not for vacuum.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 22312
Product Name SMC Nylon 2-Way Ball Valves - 226 Series
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

HVXM Large Body PTFE Valve - 36756 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material Aluminum; PTFE; CTFE
Media Chemical
View Details
High Purity High Pressure 316 Stainless Steel Ball Valves JBV1 Series From High Pressure Ball Valve Manufacturer And Supplier In China -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Ball
Primary Material Stainless Steel
Media Gas
View Details
Full Port Brass Ball Valve - 161L-1 - Bonomi North America, Inc.
Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
2 to 4 in. Size Range Polypropylene Ball Valve Handle|Master File - HA POLY200 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Valve Size 2.00 to 4.00 inch (50.80 to 101.60 mm)
View Details