U.S. Plastic Corporation 2wy 3000 ss vlv 3/8"fnptx3/8"fnpt fpm 22463

Description
The 3000 Series Stainless Two-Way Ball Valve features a two-piece body and end construction that support flow and pressure in either direction. Rated to 500 PSI and will support flow and pressure in either direction. Stainless lever handle with red sleeve is standard. Maximum operating temperature is 180F. The ball thru hole diameter is .375".
Description
The 3000 Series Stainless Two-Way Ball Valve features a two-piece body and end construction that support flow and pressure in either direction. Rated to 500 PSI and will support flow and pressure in either direction. Stainless lever handle with red sleeve is standard. Maximum operating temperature is 180F. The ball thru hole diameter is .375".

Suppliers

Company
Product
Description
Supplier Links
2wy 3000 ss vlv 3/8
Lima, OH, USA
2wy 3000 ss vlv 3/8"fnptx3/8"fnpt fpm
22463
2wy 3000 ss vlv 3/8"fnptx3/8"fnpt fpm 22463
The 3000 Series Stainless Two-Way Ball Valve features a two-piece body and end construction that support flow and pressure in either direction. Rated to 500 PSI and will support flow and pressure in either direction. Stainless lever handle with red sleeve is standard. Maximum operating temperature is 180F. The ball thru hole diameter is .375".

The 3000 Series Stainless Two-Way Ball Valve features a two-piece body and end construction that support flow and pressure in either direction. Rated to 500 PSI and will support flow and pressure in either direction. Stainless lever handle with red sleeve is standard. Maximum operating temperature is 180F. The ball thru hole diameter is .375".

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 22463
Product Name 2wy 3000 ss vlv 3/8"fnptx3/8"fnpt fpm
Valve Size 0.38 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Dual Syringe Dispenser Valve - 53172-01 - Hamilton Company
Specs
Valve Type Sampling
Media Chemical
Maximum Pressure 100.00 psi (70.38 m H2O)
View Details
High Purity High Flow Pressure Control Regulators & Valves Gas Stick Assemblies JSR-2TG Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Control Valve; Shut Off
Primary Material Stainless Steel
Media Gas
View Details
Full Port Chrome Plated Brass Ball Valve - 171MCR-1/4 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
1 1/4 in. Size Polypropylene Ball Valve 4-Bolt Design|Master File - PPBV125 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 1.25 inch (31.75 mm)
View Details