U.S. Plastic Corporation SMC 2-Way Ball Valves NSF PVC Series 638 & 657 For Liquid or Air 22195

Description
An economical shut-off valve that offers superior quality and dependability. For ultra-pure water systems to photographic processing equipment and laboratory use. Two-way flow, one-piece ball and stem. NSF listed. Full ported, quarter turn handle, positive shut-off. Buna-N-Seals. Maximum Operating Pressure 125 psi. Maximum Operating Temperature 140F. Ball Through Hole Diameter .437. Compression fittings have Jaco end connectors. John Guest and Jaco fittings are shown in tube fittings section.
Description
An economical shut-off valve that offers superior quality and dependability. For ultra-pure water systems to photographic processing equipment and laboratory use. Two-way flow, one-piece ball and stem. NSF listed. Full ported, quarter turn handle, positive shut-off. Buna-N-Seals. Maximum Operating Pressure 125 psi. Maximum Operating Temperature 140F. Ball Through Hole Diameter .437. Compression fittings have Jaco end connectors. John Guest and Jaco fittings are shown in tube fittings section.

Suppliers

Company
Product
Description
Supplier Links
SMC 2-Way Ball Valves NSF PVC Series 638 & 657 For Liquid or Air - 22195 - U.S. Plastic Corporation
Lima, OH, USA
SMC 2-Way Ball Valves NSF PVC Series 638 & 657 For Liquid or Air
22195
SMC 2-Way Ball Valves NSF PVC Series 638 & 657 For Liquid or Air 22195
An economical shut-off valve that offers superior quality and dependability. For ultra-pure water systems to photographic processing equipment and laboratory use. Two-way flow, one-piece ball and stem. NSF listed. Full ported, quarter turn handle, positive shut-off. Buna-N-Seals. Maximum Operating Pressure 125 psi. Maximum Operating Temperature 140F. Ball Through Hole Diameter .437. Compression fittings have Jaco end connectors. John Guest and Jaco fittings are shown in tube fittings section.

An economical shut-off valve that offers superior quality and dependability. For ultra-pure water systems to photographic processing equipment and laboratory use. Two-way flow, one-piece ball and stem. NSF listed. Full ported, quarter turn handle, positive shut-off. Buna-N-Seals. Maximum Operating Pressure 125 psi. Maximum Operating Temperature 140F. Ball Through Hole Diameter .437. Compression fittings have Jaco end connectors. John Guest and Jaco fittings are shown in tube fittings section.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 22195
Product Name SMC 2-Way Ball Valves NSF PVC Series 638 & 657 For Liquid or Air
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Trunnion Metal Seated Ball Valves - TrunTech® - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel
Media Gas
View Details
15mm MICROSOL Interface - 01-312E-06-HP A1161 AYV - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.12 inch (3.00 mm)
Maximum Pressure 21.76 to 145.04 psi (15.31 to 102 m H2O)
View Details
Pressure Monitoring Valve Assembly With 1/2
Specs
Valve Size 0.50 inch (12.70 mm)
Connection Description Quick Disconnect
View Details