U.S. Plastic Corporation LIQUIfit VAS Angled Stop Valves 62461

Description
LIQUIfit is a revolutionary fitting for water systems that solves a number of problems associated with push to connect fittings used for water treatment, reverse osmosis, and filtration applications. Its full flow profile delivers maximum capability while its compact push to connect design facilitates the tightest tube bends in the industry. The LIQUIfit angle stop adapter valve is designed to allow users to quickly add a connection between an angle stop valve and a riser when installing water filtration equipment, coffee brewers or ice makers into a plumbing system. A tough engineered thermoplastic material minimizes the potential for cross threading and a removable banjo clip allows the installer to switch the handle orientation. The 1/2" angle stop valve comes with an adapter and can be converted to either 1/2" IPS or 3/8" compression plumbing systems. Valve bodies are made of glass-reinforced polypropylene and seals are made of engineered EPDM D that increases seal compression on tube. Full stainless gripping ring eliminates the need for locking clips and release button protects and supports tubing. They have a full flow self-cleaning, high-temperature, scale-resistant Polysulfone ball. Valves are FDA compliant. Valves have a pressure rating of 150 psi @ 73F and a temperature range of 35F to 200F. Connect - Simply push the tubing until it bottoms out. Holding and sealing is accomplished instantaneously. Disconnect - First, depress the manual release button, then pull the tubing out of the fitting.
Description
LIQUIfit is a revolutionary fitting for water systems that solves a number of problems associated with push to connect fittings used for water treatment, reverse osmosis, and filtration applications. Its full flow profile delivers maximum capability while its compact push to connect design facilitates the tightest tube bends in the industry. The LIQUIfit angle stop adapter valve is designed to allow users to quickly add a connection between an angle stop valve and a riser when installing water filtration equipment, coffee brewers or ice makers into a plumbing system. A tough engineered thermoplastic material minimizes the potential for cross threading and a removable banjo clip allows the installer to switch the handle orientation. The 1/2" angle stop valve comes with an adapter and can be converted to either 1/2" IPS or 3/8" compression plumbing systems. Valve bodies are made of glass-reinforced polypropylene and seals are made of engineered EPDM D that increases seal compression on tube. Full stainless gripping ring eliminates the need for locking clips and release button protects and supports tubing. They have a full flow self-cleaning, high-temperature, scale-resistant Polysulfone ball. Valves are FDA compliant. Valves have a pressure rating of 150 psi @ 73F and a temperature range of 35F to 200F. Connect - Simply push the tubing until it bottoms out. Holding and sealing is accomplished instantaneously. Disconnect - First, depress the manual release button, then pull the tubing out of the fitting.

Suppliers

Company
Product
Description
Supplier Links
LIQUIfit VAS Angled Stop Valves - 62461 - U.S. Plastic Corporation
Lima, OH, USA
LIQUIfit VAS Angled Stop Valves
62461
LIQUIfit VAS Angled Stop Valves 62461
LIQUIfit is a revolutionary fitting for water systems that solves a number of problems associated with push to connect fittings used for water treatment, reverse osmosis, and filtration applications. Its full flow profile delivers maximum capability while its compact push to connect design facilitates the tightest tube bends in the industry. The LIQUIfit angle stop adapter valve is designed to allow users to quickly add a connection between an angle stop valve and a riser when installing water filtration equipment, coffee brewers or ice makers into a plumbing system. A tough engineered thermoplastic material minimizes the potential for cross threading and a removable banjo clip allows the installer to switch the handle orientation. The 1/2" angle stop valve comes with an adapter and can be converted to either 1/2" IPS or 3/8" compression plumbing systems. Valve bodies are made of glass-reinforced polypropylene and seals are made of engineered EPDM D that increases seal compression on tube. Full stainless gripping ring eliminates the need for locking clips and release button protects and supports tubing. They have a full flow self-cleaning, high-temperature, scale-resistant Polysulfone ball. Valves are FDA compliant. Valves have a pressure rating of 150 psi @ 73F and a temperature range of 35F to 200F. Connect - Simply push the tubing until it bottoms out. Holding and sealing is accomplished instantaneously. Disconnect - First, depress the manual release button, then pull the tubing out of the fitting.

LIQUIfit is a revolutionary fitting for water systems that solves a number of problems associated with push to connect fittings used for water treatment, reverse osmosis, and filtration applications. Its full flow profile delivers maximum capability while its compact push to connect design facilitates the tightest tube bends in the industry. The LIQUIfit angle stop adapter valve is designed to allow users to quickly add a connection between an angle stop valve and a riser when installing water filtration equipment, coffee brewers or ice makers into a plumbing system. A tough engineered thermoplastic material minimizes the potential for cross threading and a removable banjo clip allows the installer to switch the handle orientation. The 1/2" angle stop valve comes with an adapter and can be converted to either 1/2" IPS or 3/8" compression plumbing systems. Valve bodies are made of glass-reinforced polypropylene and seals are made of engineered EPDM D that increases seal compression on tube. Full stainless gripping ring eliminates the need for locking clips and release button protects and supports tubing. They have a full flow self-cleaning, high-temperature, scale-resistant Polysulfone ball. Valves are FDA compliant. Valves have a pressure rating of 150 psi @ 73F and a temperature range of 35F to 200F. Connect - Simply push the tubing until it bottoms out. Holding and sealing is accomplished instantaneously. Disconnect - First, depress the manual release button, then pull the tubing out of the fitting.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 62461
Product Name LIQUIfit VAS Angled Stop Valves
Connection Description Compression; Tube Fitting
Unlock Full Specs
to access all available technical data

Similar Products

HVP Panel Mount PTFE Valve - 86779 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
High Purity High Pressure Stainless Steel Needle Valve Natural Gas Flow Control Valve JNV Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Control Valve; Needle
Primary Material Stainless Steel
Media Gas
View Details
Full Port Lead Free Brass Ball Valve - 1715LF-1-1/2 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
8 in. Size Foot Valve|Master File - FV800 - Kuriyama of America, Inc.
Specs
Valve Type Foot Valve
Primary Material Cast Iron
Valve Size 8.00 inch (203.20 mm)
View Details