U.S. Plastic Corporation Parker Par-Barb Barb X Female Ball Valves 62289

Description
This Par-Barb Polypropylene Ball Valve - 1/4" Hose Barb x 1/4" Female NPTF is 2.76" in length, 1.41" in height and 1.00" in width overall. The thru hole size is .15".
Description
This Par-Barb Polypropylene Ball Valve - 1/4" Hose Barb x 1/4" Female NPTF is 2.76" in length, 1.41" in height and 1.00" in width overall. The thru hole size is .15".

Suppliers

Company
Product
Description
Supplier Links
Parker Par-Barb Barb X Female Ball Valves - 62289 - U.S. Plastic Corporation
Lima, OH, USA
Parker Par-Barb Barb X Female Ball Valves
62289
Parker Par-Barb Barb X Female Ball Valves 62289
This Par-Barb Polypropylene Ball Valve - 1/4" Hose Barb x 1/4" Female NPTF is 2.76" in length, 1.41" in height and 1.00" in width overall. The thru hole size is .15".

This Par-Barb Polypropylene Ball Valve - 1/4" Hose Barb x 1/4" Female NPTF is 2.76" in length, 1.41" in height and 1.00" in width overall. The thru hole size is .15".

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 62289
Product Name Parker Par-Barb Barb X Female Ball Valves
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

HV Standard PTFE Valve - 86727 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
Flow Control Stainless Steel Low Pressure Manual Diaphragm Valve For High Purity And Ultra High Purity Gases -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Control Valve; Diaphragm
Primary Material Stainless Steel
Media Gas
View Details
Full Port Brass Ball Valve - 161N-2-1/2 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
6 in. Size Foot Valve|Master File - FV600 - Kuriyama of America, Inc.
Specs
Valve Type Foot Valve
Primary Material Cast Iron
Valve Size 6.00 inch (152.40 mm)
View Details