U.S. Plastic Corporation PEX CTS Shut-Off Valves 58625

Description
John Guest Speedfit PEX Pipe and Fittings PEX (cross linked polyethylene) pipe and fittings make plumbing easy and quick. Can be installed in three quick steps. 1 - Cut and clean burrs on pipe. 2 - Insert pipe into fitting. 3 - Tighten collar and turn on water. It's that simple! Fittings can be used with PEX copper, PVC, CPVC or other CTS size pipes. All fittings except the shut-off valve & male connectors are IAPMO listed. Shut-off valve is rated for cold water only. Not for burial.
Description
John Guest Speedfit PEX Pipe and Fittings PEX (cross linked polyethylene) pipe and fittings make plumbing easy and quick. Can be installed in three quick steps. 1 - Cut and clean burrs on pipe. 2 - Insert pipe into fitting. 3 - Tighten collar and turn on water. It's that simple! Fittings can be used with PEX copper, PVC, CPVC or other CTS size pipes. All fittings except the shut-off valve & male connectors are IAPMO listed. Shut-off valve is rated for cold water only. Not for burial.

Suppliers

Company
Product
Description
Supplier Links
PEX CTS Shut-Off Valves - 58625 - U.S. Plastic Corporation
Lima, OH, USA
PEX CTS Shut-Off Valves
58625
PEX CTS Shut-Off Valves 58625
John Guest Speedfit PEX Pipe and Fittings PEX (cross linked polyethylene) pipe and fittings make plumbing easy and quick. Can be installed in three quick steps. 1 - Cut and clean burrs on pipe. 2 - Insert pipe into fitting. 3 - Tighten collar and turn on water. It's that simple! Fittings can be used with PEX copper, PVC, CPVC or other CTS size pipes. All fittings except the shut-off valve & male connectors are IAPMO listed. Shut-off valve is rated for cold water only. Not for burial.

John Guest Speedfit PEX Pipe and Fittings PEX (cross linked polyethylene) pipe and fittings make plumbing easy and quick. Can be installed in three quick steps. 1 - Cut and clean burrs on pipe. 2 - Insert pipe into fitting. 3 - Tighten collar and turn on water. It's that simple! Fittings can be used with PEX copper, PVC, CPVC or other CTS size pipes. All fittings except the shut-off valve & male connectors are IAPMO listed. Shut-off valve is rated for cold water only. Not for burial.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 58625
Product Name PEX CTS Shut-Off Valves
Valve Type Shut Off
Unlock Full Specs
to access all available technical data

Similar Products

HVXM Large Body PTFE Valve - 36756 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material Aluminum; PTFE; CTFE
Media Chemical
View Details
DPR1 Ultra High Purity Two Stage Dual Stage Pressure Reducing Regulator Semiconductor Grade Regulators -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Media Gas
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details
High Flow Rate Spring Loaded Lead Free Brass Check Valve - 100712LF-1-1/2 - Bonomi North America, Inc.
Specs
Valve Type Check; Shut Off
Primary Material Brass / Bronze
Media Water; Gas
View Details
8 in. Size Foot Valve|Master File - FV800 - Kuriyama of America, Inc.
Specs
Valve Type Foot Valve
Primary Material Cast Iron
Valve Size 8.00 inch (203.20 mm)
View Details