U.S. Plastic Corporation GF PVC Coloro True Union Ball Valves Type 355 22849

Description
Manual, 2-way PVC full port ball valves with either solvent cement socket or threaded end connections. Size range 1/2"-2". 232 psi socket and 150 psi threaded pressure ratings. PVC with solvent cement socket or threaded ends. EPDM or Viton seals now available. PTFE ball seats with elastomeric backing O-ring for low torque and wear compensation-no adjustment necessary. Available in PVC with solvent cement or threaded end connections. Monobloc structure provides high safety level: user cannot disassemble or mis-adjust.
Description
Manual, 2-way PVC full port ball valves with either solvent cement socket or threaded end connections. Size range 1/2"-2". 232 psi socket and 150 psi threaded pressure ratings. PVC with solvent cement socket or threaded ends. EPDM or Viton seals now available. PTFE ball seats with elastomeric backing O-ring for low torque and wear compensation-no adjustment necessary. Available in PVC with solvent cement or threaded end connections. Monobloc structure provides high safety level: user cannot disassemble or mis-adjust.

Suppliers

Company
Product
Description
Supplier Links
GF PVC Coloro True Union Ball Valves Type 355 - 22849 - U.S. Plastic Corporation
Lima, OH, USA
GF PVC Coloro True Union Ball Valves Type 355
22849
GF PVC Coloro True Union Ball Valves Type 355 22849
Manual, 2-way PVC full port ball valves with either solvent cement socket or threaded end connections. Size range 1/2"-2". 232 psi socket and 150 psi threaded pressure ratings. PVC with solvent cement socket or threaded ends. EPDM or Viton seals now available. PTFE ball seats with elastomeric backing O-ring for low torque and wear compensation-no adjustment necessary. Available in PVC with solvent cement or threaded end connections. Monobloc structure provides high safety level: user cannot disassemble or mis-adjust.

Manual, 2-way PVC full port ball valves with either solvent cement socket or threaded end connections. Size range 1/2"-2". 232 psi socket and 150 psi threaded pressure ratings. PVC with solvent cement socket or threaded ends. EPDM or Viton seals now available. PTFE ball seats with elastomeric backing O-ring for low torque and wear compensation-no adjustment necessary. Available in PVC with solvent cement or threaded end connections. Monobloc structure provides high safety level: user cannot disassemble or mis-adjust.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 22849
Product Name GF PVC Coloro True Union Ball Valves Type 355
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

V Series Metal Seated Ball Valves - V1-2: 1/2-36, 150-600# - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Water; Gas; Sour Gas; Steam
View Details
16mm FLATPROP EQP - 12-216C-04620+EQPFIL+BEK - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.18 inch (4.60 mm)
View Details
Plug, Mech, Hand Tight, Air Test Valve, 3.875
Specs
Primary Material Nylon
Media Air
Maximum Pressure 10.00 psi (7.04 m H2O)
View Details
APCO Swing Check Valves (CVS-250) -  - DeZURIK, Inc.
Specs
Valve Type Swing; Check
View Details