U.S. Plastic Corporation Mini PVC Float Valves 23180

Description
All standard PVC bodies are made from NSF approved materials and replaceable seals are made of long-wearing, chemical resistant Santoprene rubber. Standard hardware is made of 18-8 stainless steel. Mini float valves are available with fixed or adjustable arms and are bulkhead mountable both horizontally and vertically. Valves have a .093 orifice, free flow outlet and have been tested to 100 psi. Maximum working temperature 100F. Part numbers 23175, 23176, 23179 and 23180 include floats only. 23077, 23078, 23099 and 23135 include the valve and a Jaco compression nut. All others include the valve, gasket and jam nut.
Description
All standard PVC bodies are made from NSF approved materials and replaceable seals are made of long-wearing, chemical resistant Santoprene rubber. Standard hardware is made of 18-8 stainless steel. Mini float valves are available with fixed or adjustable arms and are bulkhead mountable both horizontally and vertically. Valves have a .093 orifice, free flow outlet and have been tested to 100 psi. Maximum working temperature 100F. Part numbers 23175, 23176, 23179 and 23180 include floats only. 23077, 23078, 23099 and 23135 include the valve and a Jaco compression nut. All others include the valve, gasket and jam nut.

Suppliers

Company
Product
Description
Supplier Links
Mini PVC Float Valves - 23180 - U.S. Plastic Corporation
Lima, OH, USA
Mini PVC Float Valves
23180
Mini PVC Float Valves 23180
All standard PVC bodies are made from NSF approved materials and replaceable seals are made of long-wearing, chemical resistant Santoprene rubber. Standard hardware is made of 18-8 stainless steel. Mini float valves are available with fixed or adjustable arms and are bulkhead mountable both horizontally and vertically. Valves have a .093 orifice, free flow outlet and have been tested to 100 psi. Maximum working temperature 100F. Part numbers 23175, 23176, 23179 and 23180 include floats only. 23077, 23078, 23099 and 23135 include the valve and a Jaco compression nut. All others include the valve, gasket and jam nut.

All standard PVC bodies are made from NSF approved materials and replaceable seals are made of long-wearing, chemical resistant Santoprene rubber. Standard hardware is made of 18-8 stainless steel. Mini float valves are available with fixed or adjustable arms and are bulkhead mountable both horizontally and vertically. Valves have a .093 orifice, free flow outlet and have been tested to 100 psi. Maximum working temperature 100F. Part numbers 23175, 23176, 23179 and 23180 include floats only. 23077, 23078, 23099 and 23135 include the valve and a Jaco compression nut. All others include the valve, gasket and jam nut.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 23180
Product Name Mini PVC Float Valves
Valve Type Float
Unlock Full Specs
to access all available technical data

Similar Products

HVXM Large Body PTFE Valve - 36722 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material Aluminum; PTFE; CTFE
Media Chemical
View Details
DPR1 Ultra High Purity Two Stage Dual Stage Pressure Reducing Regulator Semiconductor Grade Regulators -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Media Gas
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details
Carbon Steel FNPT Threaded Ball Valve - 3000-1-1/2 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Steel
Valve Size 1.50 inch (38.10 mm)
View Details
2 in. Size Foot Valve|Master File - FV200 - Kuriyama of America, Inc.
Specs
Valve Type Foot Valve
Primary Material Cast Iron
Valve Size 2.00 inch (50.80 mm)
View Details