U.S. Plastic Corporation All Plastic Float Valves 23053

Description
Control liquid level in all tanks with installation through tank wall or over the top of tank wall. Excellent for corrosive chemicals as they contain no metal parts in solution. Float valve automatically replaces liquid lost by evaporation etc. For pressures to 80 psi. FKM O-Rings. Max. temp. PVC is 140F.; Polypropylene is 180F.
Description
Control liquid level in all tanks with installation through tank wall or over the top of tank wall. Excellent for corrosive chemicals as they contain no metal parts in solution. Float valve automatically replaces liquid lost by evaporation etc. For pressures to 80 psi. FKM O-Rings. Max. temp. PVC is 140F.; Polypropylene is 180F.

Suppliers

Company
Product
Description
Supplier Links
All Plastic Float Valves - 23053 - U.S. Plastic Corporation
Lima, OH, USA
All Plastic Float Valves
23053
All Plastic Float Valves 23053
Control liquid level in all tanks with installation through tank wall or over the top of tank wall. Excellent for corrosive chemicals as they contain no metal parts in solution. Float valve automatically replaces liquid lost by evaporation etc. For pressures to 80 psi. FKM O-Rings. Max. temp. PVC is 140F.; Polypropylene is 180F.

Control liquid level in all tanks with installation through tank wall or over the top of tank wall. Excellent for corrosive chemicals as they contain no metal parts in solution. Float valve automatically replaces liquid lost by evaporation etc. For pressures to 80 psi. FKM O-Rings. Max. temp. PVC is 140F.; Polypropylene is 180F.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 23053
Product Name All Plastic Float Valves
Valve Type Float
Unlock Full Specs
to access all available technical data

Similar Products

PTFE hand valve -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Valve Type Double Check; Foot Valve (optional feature); Wafer (optional feature); Back Flow (optional feature); Angle; Diaphragm (optional feature); Needle (optional feature); Piston; Solenoid; Relief; Safety; Sanitary (optional feature); Shut Off (optional feature)
Media Water; Hot Water; Cold Water  ; Potable Water; Salt Water; Wastewater (optional feature); Gasoline / Diesel Fuel; High Purity; LP Gas; Specialty Corrosive; Hydraulic; Steam (optional feature); Chemical
Actuation Manual
View Details
DeZURIK 3V and 4V Solenoid Valves -  - DeZURIK, Inc.
Specs
Valve Type Solenoid
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Pneumatically Actuated Stainless Steel Valve - PHS FL - AP  Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Stainless Steel
Valve Size 0.50 to 4.00 inch (12.70 to 101.60 mm)
View Details