U.S. Plastic Corporation SMC Nylon 2-Way Ball Valves - 226 Series 22284

Description
Maximum Operating Pressure 125 psi. Maximum Operating Temperature 140F. Ball Through Hole Diameter .312. The 226 Series Two-Way Ball Valve design promotes multiple configurations to fit the exact end use application. Nylon is for chemical resistance applications. Not for vacuum. FNPT x FNPT end connectors pictured.
Description
Maximum Operating Pressure 125 psi. Maximum Operating Temperature 140F. Ball Through Hole Diameter .312. The 226 Series Two-Way Ball Valve design promotes multiple configurations to fit the exact end use application. Nylon is for chemical resistance applications. Not for vacuum. FNPT x FNPT end connectors pictured.

Suppliers

Company
Product
Description
Supplier Links
SMC Nylon 2-Way Ball Valves - 226 Series - 22284 - U.S. Plastic Corporation
Lima, OH, USA
SMC Nylon 2-Way Ball Valves - 226 Series
22284
SMC Nylon 2-Way Ball Valves - 226 Series 22284
Maximum Operating Pressure 125 psi. Maximum Operating Temperature 140F. Ball Through Hole Diameter .312. The 226 Series Two-Way Ball Valve design promotes multiple configurations to fit the exact end use application. Nylon is for chemical resistance applications. Not for vacuum. FNPT x FNPT end connectors pictured.

Maximum Operating Pressure 125 psi. Maximum Operating Temperature 140F. Ball Through Hole Diameter .312. The 226 Series Two-Way Ball Valve design promotes multiple configurations to fit the exact end use application. Nylon is for chemical resistance applications. Not for vacuum. FNPT x FNPT end connectors pictured.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 22284
Product Name SMC Nylon 2-Way Ball Valves - 226 Series
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

V Series Metal Seated Ball Valves - V1-R: 5/8” – 4” - ValvTechnologies, Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel; Steel
Media Water; Steam
View Details
32mm BACOSOL - 04-211-210-20+ACC - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Maximum Pressure 0.00 to 1450.38 psi (0.0 to 1021 m H2O)
View Details