U.S. Plastic Corporation SMC PVC 2-Way Tru-union Ball Valves - 628 Series 22129

Description
Maximum operating pressure 125 psi. Maximum operating temperature 140F. Ball through hole diameter .375. Valve design promotes multiple configurations to fit the exact end use application. The T-handle and ball are one piece extending through the valve body and sealed on the top and bottom. Not for vacuum.
Description
Maximum operating pressure 125 psi. Maximum operating temperature 140F. Ball through hole diameter .375. Valve design promotes multiple configurations to fit the exact end use application. The T-handle and ball are one piece extending through the valve body and sealed on the top and bottom. Not for vacuum.

Suppliers

Company
Product
Description
Supplier Links
SMC PVC 2-Way Tru-union Ball Valves - 628 Series - 22129 - U.S. Plastic Corporation
Lima, OH, USA
SMC PVC 2-Way Tru-union Ball Valves - 628 Series
22129
SMC PVC 2-Way Tru-union Ball Valves - 628 Series 22129
Maximum operating pressure 125 psi. Maximum operating temperature 140F. Ball through hole diameter .375. Valve design promotes multiple configurations to fit the exact end use application. The T-handle and ball are one piece extending through the valve body and sealed on the top and bottom. Not for vacuum.

Maximum operating pressure 125 psi. Maximum operating temperature 140F. Ball through hole diameter .375. Valve design promotes multiple configurations to fit the exact end use application. The T-handle and ball are one piece extending through the valve body and sealed on the top and bottom. Not for vacuum.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 22129
Product Name SMC PVC 2-Way Tru-union Ball Valves - 628 Series
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatically Actuated Brass Ball Valve -  - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Brass / Bronze
Media Water; Potable Water
View Details
Pressure Regulating Valve - Evaporator Pressure Regulator - Sporlan - (S)ORIT-PI Series - ORIT-PI-417-0/100 - Parker Sporlan Division
Specs
Valve Size 1.00 inch (25.40 mm)
Maximum Pressure 100.00 psi (70.38 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Solenoid Valves - 5000009758-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details