U.S. Plastic Corporation PVC Two-Way Ball Valve 3/4" FNPT x 3/4" FNPT Buna 22357

Description
The 074 series two-way ball valve design promotes multiple configurations to fit the exact end use application. The Inlet Seal is Santoprene. The Outlet Seal is PTFE. The Body and handle is made of standard gray PVC. NSF Standard 61 approved materials. Max operating pressure 125 PSI at 140. Ball through hole diameter .750".
Description
The 074 series two-way ball valve design promotes multiple configurations to fit the exact end use application. The Inlet Seal is Santoprene. The Outlet Seal is PTFE. The Body and handle is made of standard gray PVC. NSF Standard 61 approved materials. Max operating pressure 125 PSI at 140. Ball through hole diameter .750".

Suppliers

Company
Product
Description
Supplier Links
PVC Two-Way Ball Valve 3/4
Lima, OH, USA
PVC Two-Way Ball Valve 3/4" FNPT x 3/4" FNPT Buna
22357
PVC Two-Way Ball Valve 3/4" FNPT x 3/4" FNPT Buna 22357
The 074 series two-way ball valve design promotes multiple configurations to fit the exact end use application. The Inlet Seal is Santoprene. The Outlet Seal is PTFE. The Body and handle is made of standard gray PVC. NSF Standard 61 approved materials. Max operating pressure 125 PSI at 140. Ball through hole diameter .750".

The 074 series two-way ball valve design promotes multiple configurations to fit the exact end use application. The Inlet Seal is Santoprene. The Outlet Seal is PTFE. The Body and handle is made of standard gray PVC. NSF Standard 61 approved materials. Max operating pressure 125 PSI at 140. Ball through hole diameter .750".

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 22357
Product Name PVC Two-Way Ball Valve 3/4" FNPT x 3/4" FNPT Buna
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Slurry Ball Valves - AbrasoTech® - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel
Media Slurries
View Details
Rotary shear valve, 6 port, 2 position - VD06021SSNAPI0550 - IMI Life Science
Specs
Maximum Pressure ? to 5511.43 psi (? to 3879 m H2O)
Number of Ports 6
View Details
Plug, Mech, Hand Tight, Air Test Valve, 1.865
Specs
Primary Material Nylon
Media Air
Maximum Pressure 30.00 psi (21.11 m H2O)
View Details
Balancing Valves for HVAC -  - DeZURIK, Inc.
Specs
Valve Type Balancing
View Details