U.S. Plastic Corporation SMC 1/2" Brass Two-Way Ball Valve Series 052 22382

Description
The 052 Series Two-Way Ball Valve compact design has a one piece body construction to cover 1/2" NPT end configuration applications. The 052 Ball Valve Series is rated to 500 psi and will support flow and pressure in either direction. Maximum operating temperature is 180F. The ball thru hole diameter is .375".
Description
The 052 Series Two-Way Ball Valve compact design has a one piece body construction to cover 1/2" NPT end configuration applications. The 052 Ball Valve Series is rated to 500 psi and will support flow and pressure in either direction. Maximum operating temperature is 180F. The ball thru hole diameter is .375".

Suppliers

Company
Product
Description
Supplier Links
SMC 1/2
Lima, OH, USA
SMC 1/2" Brass Two-Way Ball Valve Series 052
22382
SMC 1/2" Brass Two-Way Ball Valve Series 052 22382
The 052 Series Two-Way Ball Valve compact design has a one piece body construction to cover 1/2" NPT end configuration applications. The 052 Ball Valve Series is rated to 500 psi and will support flow and pressure in either direction. Maximum operating temperature is 180F. The ball thru hole diameter is .375".

The 052 Series Two-Way Ball Valve compact design has a one piece body construction to cover 1/2" NPT end configuration applications. The 052 Ball Valve Series is rated to 500 psi and will support flow and pressure in either direction. Maximum operating temperature is 180F. The ball thru hole diameter is .375".

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 22382
Product Name SMC 1/2" Brass Two-Way Ball Valve Series 052
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Trunnion Metal Seated Ball Valves - Nextech® E - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel; Exotic Metal
Media Water; Gas
View Details
32mm BACOSOL - 04-211-206-20+ACC - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Maximum Pressure 0.00 to 1450.38 psi (0.0 to 1021 m H2O)
View Details
Valve, Pressure Relief, 0-100 Psig, 1/4
Specs
Valve Type Relief
Media Gas; Air
Valve Size 0.25 inch (6.35 mm)
View Details