U.S. Plastic Corporation Parker Par-Barb OD Tube x Barb Ball Valves 62279

Description
This Par-Barb Polypropylene Ball Valve - 1/4" Liquifit OD Tube X 1/4" Hose Barb is 2.40" in length, 1.42" in height and 1" in width overall. The thru hole is .15". The Liquifit end fits 1/4" outside diameter tubing or hose and the hose barb end fits 1/4" inside diameter tubing.
Description
This Par-Barb Polypropylene Ball Valve - 1/4" Liquifit OD Tube X 1/4" Hose Barb is 2.40" in length, 1.42" in height and 1" in width overall. The thru hole is .15". The Liquifit end fits 1/4" outside diameter tubing or hose and the hose barb end fits 1/4" inside diameter tubing.

Suppliers

Company
Product
Description
Supplier Links
Parker Par-Barb OD Tube x Barb Ball Valves - 62279 - U.S. Plastic Corporation
Lima, OH, USA
Parker Par-Barb OD Tube x Barb Ball Valves
62279
Parker Par-Barb OD Tube x Barb Ball Valves 62279
This Par-Barb Polypropylene Ball Valve - 1/4" Liquifit OD Tube X 1/4" Hose Barb is 2.40" in length, 1.42" in height and 1" in width overall. The thru hole is .15". The Liquifit end fits 1/4" outside diameter tubing or hose and the hose barb end fits 1/4" inside diameter tubing.

This Par-Barb Polypropylene Ball Valve - 1/4" Liquifit OD Tube X 1/4" Hose Barb is 2.40" in length, 1.42" in height and 1" in width overall. The thru hole is .15". The Liquifit end fits 1/4" outside diameter tubing or hose and the hose barb end fits 1/4" inside diameter tubing.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 62279
Product Name Parker Par-Barb OD Tube x Barb Ball Valves
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Trunnion Metal Seated Ball Valves - TrunTech® - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel
Media Gas
View Details
15mm MICROSOL MS-E - 31-333N-03-B6+23A12+AZU - IMI Life Science
Specs
Media Gas
Valve Size 0.06 inch (1.60 mm)
Maximum Pressure -13.78 to 31.91 psi (-9.7 to 22.46 m H2O)
View Details
Valve, In-Line, Shut-Off W/ Relief Valve, Eu Safety Couplers - 162-1210-9 - Petersen Products Co.
Specs
Valve Type Relief; Shut Off
Valve Size 0.25 inch (6.35 mm)
View Details
APCO SmartCHECK Pump Control Valve (CPC) -  - DeZURIK, Inc.
Specs
Valve Type Control Valve; Check
View Details