U.S. Plastic Corporation SMC Black Polypropylene Two-Way Ball Valves - 226 Series 22272

Description
The 226 Series Two-Way Ball Valve design promotes multiple configurations to fit the exact end use application. The Flag Handle is standard. Maximum operating pressure 125 psi. Maximum operating temperature 140F. Ball through hole diameter .312. Promotes multiple configurations to fit the exact end use application. Black glass filled Polypropylene for chemical resistance applications. Not for vacuum.
Description
The 226 Series Two-Way Ball Valve design promotes multiple configurations to fit the exact end use application. The Flag Handle is standard. Maximum operating pressure 125 psi. Maximum operating temperature 140F. Ball through hole diameter .312. Promotes multiple configurations to fit the exact end use application. Black glass filled Polypropylene for chemical resistance applications. Not for vacuum.

Suppliers

Company
Product
Description
Supplier Links
SMC Black Polypropylene Two-Way Ball Valves - 226 Series - 22272 - U.S. Plastic Corporation
Lima, OH, USA
SMC Black Polypropylene Two-Way Ball Valves - 226 Series
22272
SMC Black Polypropylene Two-Way Ball Valves - 226 Series 22272
The 226 Series Two-Way Ball Valve design promotes multiple configurations to fit the exact end use application. The Flag Handle is standard. Maximum operating pressure 125 psi. Maximum operating temperature 140F. Ball through hole diameter .312. Promotes multiple configurations to fit the exact end use application. Black glass filled Polypropylene for chemical resistance applications. Not for vacuum.

The 226 Series Two-Way Ball Valve design promotes multiple configurations to fit the exact end use application. The Flag Handle is standard. Maximum operating pressure 125 psi. Maximum operating temperature 140F. Ball through hole diameter .312. Promotes multiple configurations to fit the exact end use application. Black glass filled Polypropylene for chemical resistance applications. Not for vacuum.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 22272
Product Name SMC Black Polypropylene Two-Way Ball Valves - 226 Series
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Parallel Slide Gate Seat-Protected Valves - IsoTech® - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Gate
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Water; Gas; LP Gas; Steam
View Details
10mm PICOSOL - 11-211P603-H1+6311+AXA - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.06 inch (1.60 mm)
View Details
Plug, Mech, Hand Tight, Air Test Valve, 1.550
Specs
Primary Material Nylon
Media Air
Maximum Pressure 40.00 psi (28.15 m H2O)
View Details