U.S. Plastic Corporation SMC 3/8" Brass Two-Way Ball Valve Series 038 22376

Description
The 038 Series Two-Way Ball Valve compact design promotes multiple configurations to fit the exact end use application. The 038 Ball Valve Series is rated to 500 psi and will support flow and pressure in either direction. The 038 Series has a two-piece body and end construction to cover 3/8" NPT end configuration applications. The Zinc Die Cast Lever Handle is standard. Maximum operating temperature is 180F. The ball thru hole diameter is .312".
Description
The 038 Series Two-Way Ball Valve compact design promotes multiple configurations to fit the exact end use application. The 038 Ball Valve Series is rated to 500 psi and will support flow and pressure in either direction. The 038 Series has a two-piece body and end construction to cover 3/8" NPT end configuration applications. The Zinc Die Cast Lever Handle is standard. Maximum operating temperature is 180F. The ball thru hole diameter is .312".

Suppliers

Company
Product
Description
Supplier Links
SMC 3/8
Lima, OH, USA
SMC 3/8" Brass Two-Way Ball Valve Series 038
22376
SMC 3/8" Brass Two-Way Ball Valve Series 038 22376
The 038 Series Two-Way Ball Valve compact design promotes multiple configurations to fit the exact end use application. The 038 Ball Valve Series is rated to 500 psi and will support flow and pressure in either direction. The 038 Series has a two-piece body and end construction to cover 3/8" NPT end configuration applications. The Zinc Die Cast Lever Handle is standard. Maximum operating temperature is 180F. The ball thru hole diameter is .312".

The 038 Series Two-Way Ball Valve compact design promotes multiple configurations to fit the exact end use application. The 038 Ball Valve Series is rated to 500 psi and will support flow and pressure in either direction. The 038 Series has a two-piece body and end construction to cover 3/8" NPT end configuration applications. The Zinc Die Cast Lever Handle is standard. Maximum operating temperature is 180F. The ball thru hole diameter is .312".

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 22376
Product Name SMC 3/8" Brass Two-Way Ball Valve Series 038
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Two-Piece Screwed Body Valve - VMH Series - DynaQuip Controls
Specs
Valve Type Ball
Primary Material Brass / Bronze
Valve Size 0.25 to 3.00 inch (6.35 to 76.20 mm)
View Details
Thermostatic Expansion Valve - Sporlan - Type S - SNE-4-C 4X5 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-407A/ R-407C/ R-407F
Valve Size 0.50 inch (12.70 mm)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Solenoid Valves - 5000007942-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details