U.S. Plastic Corporation SMC Black Polypropylene Two-Way Ball Valves - 226 Series 22280

Description
The 226 Series Two-Way Ball Valve design promotes multiple configurations to fit the exact end use application. The Flag Handle is standard. Maximum operating pressure 125 psi. Maximum operating temperature 140F. Ball through hole diameter .312. Promotes multiple configurations to fit the exact end use application. Black glass filled Polypropylene for chemical resistance applications. Not for vacuum.
Description
The 226 Series Two-Way Ball Valve design promotes multiple configurations to fit the exact end use application. The Flag Handle is standard. Maximum operating pressure 125 psi. Maximum operating temperature 140F. Ball through hole diameter .312. Promotes multiple configurations to fit the exact end use application. Black glass filled Polypropylene for chemical resistance applications. Not for vacuum.

Suppliers

Company
Product
Description
Supplier Links
SMC Black Polypropylene Two-Way Ball Valves - 226 Series - 22280 - U.S. Plastic Corporation
Lima, OH, USA
SMC Black Polypropylene Two-Way Ball Valves - 226 Series
22280
SMC Black Polypropylene Two-Way Ball Valves - 226 Series 22280
The 226 Series Two-Way Ball Valve design promotes multiple configurations to fit the exact end use application. The Flag Handle is standard. Maximum operating pressure 125 psi. Maximum operating temperature 140F. Ball through hole diameter .312. Promotes multiple configurations to fit the exact end use application. Black glass filled Polypropylene for chemical resistance applications. Not for vacuum.

The 226 Series Two-Way Ball Valve design promotes multiple configurations to fit the exact end use application. The Flag Handle is standard. Maximum operating pressure 125 psi. Maximum operating temperature 140F. Ball through hole diameter .312. Promotes multiple configurations to fit the exact end use application. Black glass filled Polypropylene for chemical resistance applications. Not for vacuum.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 22280
Product Name SMC Black Polypropylene Two-Way Ball Valves - 226 Series
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

V Series Metal Seated Ball Valves - V1-3: 1/2-2, 150-600# - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Water; Gas; Sour Gas; Steam
View Details
16mm FLATPROP EQI - 12-216C-04520+EQIFIL+BEH - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.18 inch (4.50 mm)
View Details
Controller, Inflation Air, 0-15 Psi, 1/2
Specs
Media Air
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 250.00 psi (176 m H2O)
View Details
Knife Gate Valves // Series D Flexgate Pneumatic -  - DeZURIK, Inc.
Specs
Valve Type Gate
Primary Material Cast Iron; Stainless Steel
View Details