U.S. Plastic Corporation Banjo Single Union Polypropylene Ball Valves 30792

Description
Single Union Polypropylene Ball Valves features precision molded in glass reinforced polypropylene, for strength and chemical resistance. The PTFE seats assist with smooth operation and proper sealing characteristics; and EPDM O-rings to handle most fertilizers and many chemicals. Includes a Double O-ring in stem area for extra sealing protection in the larger sizes. The interlocking body and end plate to allow easy thread connection when installing valves. Maximum operating pressure 100 P.S.I. at 70F.
Description
Single Union Polypropylene Ball Valves features precision molded in glass reinforced polypropylene, for strength and chemical resistance. The PTFE seats assist with smooth operation and proper sealing characteristics; and EPDM O-rings to handle most fertilizers and many chemicals. Includes a Double O-ring in stem area for extra sealing protection in the larger sizes. The interlocking body and end plate to allow easy thread connection when installing valves. Maximum operating pressure 100 P.S.I. at 70F.

Suppliers

Company
Product
Description
Supplier Links
Banjo Single Union Polypropylene Ball Valves - 30792 - U.S. Plastic Corporation
Lima, OH, USA
Banjo Single Union Polypropylene Ball Valves
30792
Banjo Single Union Polypropylene Ball Valves 30792
Single Union Polypropylene Ball Valves features precision molded in glass reinforced polypropylene, for strength and chemical resistance. The PTFE seats assist with smooth operation and proper sealing characteristics; and EPDM O-rings to handle most fertilizers and many chemicals. Includes a Double O-ring in stem area for extra sealing protection in the larger sizes. The interlocking body and end plate to allow easy thread connection when installing valves. Maximum operating pressure 100 P.S.I. at 70F.

Single Union Polypropylene Ball Valves features precision molded in glass reinforced polypropylene, for strength and chemical resistance. The PTFE seats assist with smooth operation and proper sealing characteristics; and EPDM O-rings to handle most fertilizers and many chemicals. Includes a Double O-ring in stem area for extra sealing protection in the larger sizes. The interlocking body and end plate to allow easy thread connection when installing valves. Maximum operating pressure 100 P.S.I. at 70F.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 30792
Product Name Banjo Single Union Polypropylene Ball Valves
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP90-025-CPVC-T-BSP-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.25 inch (6.35 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details