U.S. Plastic Corporation SMC PVC Check Valves for Air or Liquid 22293

Description
Maximum Operating Pressure 140 psi. Maximum Operating Temperature 140F. Seat Area Open Diameter .250. The 426 Series Check Valve design promotes multiple configurations to fit the exact end use application. Gray PVC with 1 psi stainless spring and ball is the standard configuration. PVC is a NSF Standard 61 Approved Material. Buna-N Seals are rated for a temperature range of 210 to 250F and the Viton Seals are rated for temperatures of 450 to 600F.
Description
Maximum Operating Pressure 140 psi. Maximum Operating Temperature 140F. Seat Area Open Diameter .250. The 426 Series Check Valve design promotes multiple configurations to fit the exact end use application. Gray PVC with 1 psi stainless spring and ball is the standard configuration. PVC is a NSF Standard 61 Approved Material. Buna-N Seals are rated for a temperature range of 210 to 250F and the Viton Seals are rated for temperatures of 450 to 600F.

Suppliers

Company
Product
Description
Supplier Links
SMC PVC Check Valves for Air or Liquid - 22293 - U.S. Plastic Corporation
Lima, OH, USA
SMC PVC Check Valves for Air or Liquid
22293
SMC PVC Check Valves for Air or Liquid 22293
Maximum Operating Pressure 140 psi. Maximum Operating Temperature 140F. Seat Area Open Diameter .250. The 426 Series Check Valve design promotes multiple configurations to fit the exact end use application. Gray PVC with 1 psi stainless spring and ball is the standard configuration. PVC is a NSF Standard 61 Approved Material. Buna-N Seals are rated for a temperature range of 210 to 250F and the Viton Seals are rated for temperatures of 450 to 600F.

Maximum Operating Pressure 140 psi. Maximum Operating Temperature 140F. Seat Area Open Diameter .250. The 426 Series Check Valve design promotes multiple configurations to fit the exact end use application. Gray PVC with 1 psi stainless spring and ball is the standard configuration. PVC is a NSF Standard 61 Approved Material. Buna-N Seals are rated for a temperature range of 210 to 250F and the Viton Seals are rated for temperatures of 450 to 600F.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 22293
Product Name SMC PVC Check Valves for Air or Liquid
Valve Type Check
Unlock Full Specs
to access all available technical data

Similar Products

HV Standard PTFE Valve - 86727 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
Line And Panel Mounting Adjustable Low Pressure Propane And Nitrogen Pressure Regulator JSR-3L & JSR-3LP Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 1450.38 psi (1021 m H2O)
View Details
1.25
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze; PVC
Media Water; Gas; Air
View Details
1 1/2 in. Size Polypropylene Ball Valve 4-Bolt Design|Master File - PPBV150 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 1.50 inch (38.10 mm)
View Details