U.S. Plastic Corporation Banjo 3-Way Poly Ball Valves 30861

Description
3-Way poly ball valves are precision molded from polypropylene that is reinforced with fiber glass for additional strength. The self-aligning ball moves freely against the PTFE seats for smooth operation. The ball is diamond turned, after molding, to make it spherically perfect, which provides precise contact between ball and seats. It has PTFE self-lubricating stem bushings and seats, FKM seals and stainless steel bolts. These valves have a maximum operating pressure 100 PSI. They are bottom load valves with directional flow, right or left. Valve can be turned off to stop flow.
Description
3-Way poly ball valves are precision molded from polypropylene that is reinforced with fiber glass for additional strength. The self-aligning ball moves freely against the PTFE seats for smooth operation. The ball is diamond turned, after molding, to make it spherically perfect, which provides precise contact between ball and seats. It has PTFE self-lubricating stem bushings and seats, FKM seals and stainless steel bolts. These valves have a maximum operating pressure 100 PSI. They are bottom load valves with directional flow, right or left. Valve can be turned off to stop flow.

Suppliers

Company
Product
Description
Supplier Links
Banjo 3-Way Poly Ball Valves - 30861 - U.S. Plastic Corporation
Lima, OH, USA
Banjo 3-Way Poly Ball Valves
30861
Banjo 3-Way Poly Ball Valves 30861
3-Way poly ball valves are precision molded from polypropylene that is reinforced with fiber glass for additional strength. The self-aligning ball moves freely against the PTFE seats for smooth operation. The ball is diamond turned, after molding, to make it spherically perfect, which provides precise contact between ball and seats. It has PTFE self-lubricating stem bushings and seats, FKM seals and stainless steel bolts. These valves have a maximum operating pressure 100 PSI. They are bottom load valves with directional flow, right or left. Valve can be turned off to stop flow.

3-Way poly ball valves are precision molded from polypropylene that is reinforced with fiber glass for additional strength. The self-aligning ball moves freely against the PTFE seats for smooth operation. The ball is diamond turned, after molding, to make it spherically perfect, which provides precise contact between ball and seats. It has PTFE self-lubricating stem bushings and seats, FKM seals and stainless steel bolts. These valves have a maximum operating pressure 100 PSI. They are bottom load valves with directional flow, right or left. Valve can be turned off to stop flow.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 30861
Product Name Banjo 3-Way Poly Ball Valves
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Butterfly Valves - Seat-On-Body Butterfly Valves - McWane Plant and Industrial
Specs
Valve Type Butterfly
Primary Material Ductile Iron; ASTM A536 65-45-12 Ductile Iron
Valve Size 3.00 to 36.00 inch (76.20 to 914.40 mm)
View Details
VALVES - BP-025-PP-T-SW - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PP
Valve Size 0.25 inch (6.35 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details