U.S. Plastic Corporation SMC Brass Check Valve Series 410 22399

Description
This valve has a 5/16" hose barb inlet and a 5/16" hose barb outlet. Valve body is .72" diameter and 2.37" long. 1 PSI cracking pressure.
Description
This valve has a 5/16" hose barb inlet and a 5/16" hose barb outlet. Valve body is .72" diameter and 2.37" long. 1 PSI cracking pressure.

Suppliers

Company
Product
Description
Supplier Links
SMC Brass Check Valve Series 410 - 22399 - U.S. Plastic Corporation
Lima, OH, USA
SMC Brass Check Valve Series 410
22399
SMC Brass Check Valve Series 410 22399
This valve has a 5/16" hose barb inlet and a 5/16" hose barb outlet. Valve body is .72" diameter and 2.37" long. 1 PSI cracking pressure.

This valve has a 5/16" hose barb inlet and a 5/16" hose barb outlet. Valve body is .72" diameter and 2.37" long. 1 PSI cracking pressure.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 22399
Product Name SMC Brass Check Valve Series 410
Valve Type Check
Unlock Full Specs
to access all available technical data

Similar Products

Check Valves - KEN-FLEX Check Valves - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Valve Type Check
Primary Material Ductile Iron; ASTM A536 65-45-12 Ductile Iron
Valve Size 3.00 to 36.00 inch (76.20 to 914.40 mm)
View Details
Ball Check Valve 0 5 4 - 1221030 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material CPVC; CPVC
Valve Size 3.00 inch (76.20 mm)
View Details
Adjustable Cracking Pressure Check Valve - CKVA - Beswick Engineering Co., Inc.
Specs
Valve Type Check
Primary Material Stainless Steel; 303 Stainless Steel, [316] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Ball Valve Seats -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Valve Type Foot Valve (optional feature); Wafer (optional feature); Back Flow (optional feature); Angle; Ball; Choke Valves (optional feature); Diaphragm (optional feature); Piston (optional feature); Solenoid; Relief (optional feature); Safety; Sanitary (optional feature); Shut Off (optional feature)
Media Water; Hot Water; Cold Water  ; Ground Water (optional feature); Potable Water; Salt Water; Wastewater (optional feature); Gasoline / Diesel Fuel; High Purity; LP Gas; Specialty Corrosive; Hydraulic; Chemical
View Details