U.S. Plastic Corporation Banjo Polypropylene Dry-Disconnect Ball Valves 31172

Description
The Dry-Disconnect Ball Valves are designed for safe and easy spill free connections. The "double ball" design allows maximum flow, while the cam lever style of connection is the most recognized fluid connector. The handles interlock making it easy to identify which handle opens or closes first. No guessing involved! The two Dry-Mate halves couple together with cam levers for positive engagement. These valves are lightweight, economical and easy to use with a wide range of chemical resistance. The maximum operating pressure 100 psi at 70F or 75 psi @ 150F; spillage data 3" = 25ml.
Description
The Dry-Disconnect Ball Valves are designed for safe and easy spill free connections. The "double ball" design allows maximum flow, while the cam lever style of connection is the most recognized fluid connector. The handles interlock making it easy to identify which handle opens or closes first. No guessing involved! The two Dry-Mate halves couple together with cam levers for positive engagement. These valves are lightweight, economical and easy to use with a wide range of chemical resistance. The maximum operating pressure 100 psi at 70F or 75 psi @ 150F; spillage data 3" = 25ml.

Suppliers

Company
Product
Description
Supplier Links
Banjo Polypropylene Dry-Disconnect Ball Valves - 31172 - U.S. Plastic Corporation
Lima, OH, USA
Banjo Polypropylene Dry-Disconnect Ball Valves
31172
Banjo Polypropylene Dry-Disconnect Ball Valves 31172
The Dry-Disconnect Ball Valves are designed for safe and easy spill free connections. The "double ball" design allows maximum flow, while the cam lever style of connection is the most recognized fluid connector. The handles interlock making it easy to identify which handle opens or closes first. No guessing involved! The two Dry-Mate halves couple together with cam levers for positive engagement. These valves are lightweight, economical and easy to use with a wide range of chemical resistance. The maximum operating pressure 100 psi at 70F or 75 psi @ 150F; spillage data 3" = 25ml.

The Dry-Disconnect Ball Valves are designed for safe and easy spill free connections. The "double ball" design allows maximum flow, while the cam lever style of connection is the most recognized fluid connector. The handles interlock making it easy to identify which handle opens or closes first. No guessing involved! The two Dry-Mate halves couple together with cam levers for positive engagement. These valves are lightweight, economical and easy to use with a wide range of chemical resistance. The maximum operating pressure 100 psi at 70F or 75 psi @ 150F; spillage data 3" = 25ml.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 31172
Product Name Banjo Polypropylene Dry-Disconnect Ball Valves
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

HVX Large Body Panel Mount PTFE Valve - 86901 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
Low Pressure High Flow Line Pressure Regulators And Control Valves JSR-4L Series For Laboratory Pressure Control -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Control Valve
Primary Material Stainless Steel
Media Gas
View Details
Lever Operated Wafer-style Butterfly Valve - 540S-10 - Bonomi North America, Inc.
Specs
Valve Type Butterfly
Primary Material Ductile Iron
Valve Size 10.00 inch (254.00 mm)
View Details
4 in. Size Polypropylene Ball Valve 8-Bolt Design|Master File - PPBV400 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 4.00 inch (101.60 mm)
View Details