U.S. Plastic Corporation SMC 3/8" Brass Two-Way Ball Valve Series 038 22379

Description
The 038 Series Two-Way Ball Valve compact design promotes multiple configurations to fit the exact end use application. The 038 Ball Valve Series is rated to 500 psi and will support flow and pressure in either direction. The 038 Series has a two-piece body and end construction to cover 3/8" NPT end configuration applications. The Zinc Die Cast Lever Handle is standard. Maximum operating temperature is 180F. The ball thru hole diameter is .312".
Description
The 038 Series Two-Way Ball Valve compact design promotes multiple configurations to fit the exact end use application. The 038 Ball Valve Series is rated to 500 psi and will support flow and pressure in either direction. The 038 Series has a two-piece body and end construction to cover 3/8" NPT end configuration applications. The Zinc Die Cast Lever Handle is standard. Maximum operating temperature is 180F. The ball thru hole diameter is .312".

Suppliers

Company
Product
Description
Supplier Links
SMC 3/8
Lima, OH, USA
SMC 3/8" Brass Two-Way Ball Valve Series 038
22379
SMC 3/8" Brass Two-Way Ball Valve Series 038 22379
The 038 Series Two-Way Ball Valve compact design promotes multiple configurations to fit the exact end use application. The 038 Ball Valve Series is rated to 500 psi and will support flow and pressure in either direction. The 038 Series has a two-piece body and end construction to cover 3/8" NPT end configuration applications. The Zinc Die Cast Lever Handle is standard. Maximum operating temperature is 180F. The ball thru hole diameter is .312".

The 038 Series Two-Way Ball Valve compact design promotes multiple configurations to fit the exact end use application. The 038 Ball Valve Series is rated to 500 psi and will support flow and pressure in either direction. The 038 Series has a two-piece body and end construction to cover 3/8" NPT end configuration applications. The Zinc Die Cast Lever Handle is standard. Maximum operating temperature is 180F. The ball thru hole diameter is .312".

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 22379
Product Name SMC 3/8" Brass Two-Way Ball Valve Series 038
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Mud Valves - Mud Valves - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Valve Type Mud Valves
View Details
VALVES - BP90-025-PP-T-SW - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PP
Valve Size 0.25 inch (6.35 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details