U.S. Plastic Corporation PVC Three-Way Plastic Ball Valves 629 Series 22162

Description
Maximum Operating Pressure 125 psi. Maximum Operating Temperature 140F. Ball Through Hole Diameter .375. The 629 Series Three-Way Trunnion Ball Valve design promotes multiple configurations to fit the exact end use application. The bottom port is common and the 629 can be used as a diverter or selecting valve. The handle has 180 rotation and lies over the open port. When the handle is rotated 90 from either port, flow is shut off to both ports. The T-Handle and Ball are one piece extending through the valve body and sealed on the top and bottom.
Description
Maximum Operating Pressure 125 psi. Maximum Operating Temperature 140F. Ball Through Hole Diameter .375. The 629 Series Three-Way Trunnion Ball Valve design promotes multiple configurations to fit the exact end use application. The bottom port is common and the 629 can be used as a diverter or selecting valve. The handle has 180 rotation and lies over the open port. When the handle is rotated 90 from either port, flow is shut off to both ports. The T-Handle and Ball are one piece extending through the valve body and sealed on the top and bottom.

Suppliers

Company
Product
Description
Supplier Links
PVC Three-Way Plastic Ball Valves 629 Series - 22162 - U.S. Plastic Corporation
Lima, OH, USA
PVC Three-Way Plastic Ball Valves 629 Series
22162
PVC Three-Way Plastic Ball Valves 629 Series 22162
Maximum Operating Pressure 125 psi. Maximum Operating Temperature 140F. Ball Through Hole Diameter .375. The 629 Series Three-Way Trunnion Ball Valve design promotes multiple configurations to fit the exact end use application. The bottom port is common and the 629 can be used as a diverter or selecting valve. The handle has 180 rotation and lies over the open port. When the handle is rotated 90 from either port, flow is shut off to both ports. The T-Handle and Ball are one piece extending through the valve body and sealed on the top and bottom.

Maximum Operating Pressure 125 psi. Maximum Operating Temperature 140F. Ball Through Hole Diameter .375. The 629 Series Three-Way Trunnion Ball Valve design promotes multiple configurations to fit the exact end use application. The bottom port is common and the 629 can be used as a diverter or selecting valve. The handle has 180 rotation and lies over the open port. When the handle is rotated 90 from either port, flow is shut off to both ports. The T-Handle and Ball are one piece extending through the valve body and sealed on the top and bottom.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 22162
Product Name PVC Three-Way Plastic Ball Valves 629 Series
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

HVX Large Body Panel Mount PTFE Valve - 86916 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
Flow Control Stainless Steel Low Pressure Manual Diaphragm Valve For High Purity And Ultra High Purity Gases -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Control Valve; Diaphragm
Primary Material Stainless Steel
Media Gas
View Details
Full Port Brass Ball Valve - 171S-3/4 - Bonomi North America, Inc.
Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
4 in. Size Polypropylene Ball Valve 8-Bolt Design|Master File - PPBV400 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 4.00 inch (101.60 mm)
View Details