U.S. Plastic Corporation R400 Series BOB Float Valves & Floats 23229

Description
The R400 Series is a high capacity float valve with male NPT inlet and outlet connections. The model features an adjustable short arm for customizing water level. Applications include cooling towers, livestock waterers, car washes, high pressure washes, swimming pools and many other agricultural and industrial applications. Construction: Heavy duty cast brass with standard nitrile seals. Free discharge Flow Capacity: 9 GPM @ 35 psi, 11.5 GPM @ 65 psi and 13 GPM @ 85 psi. Weight: 0.44 Lbs. Lead Free.
Description
The R400 Series is a high capacity float valve with male NPT inlet and outlet connections. The model features an adjustable short arm for customizing water level. Applications include cooling towers, livestock waterers, car washes, high pressure washes, swimming pools and many other agricultural and industrial applications. Construction: Heavy duty cast brass with standard nitrile seals. Free discharge Flow Capacity: 9 GPM @ 35 psi, 11.5 GPM @ 65 psi and 13 GPM @ 85 psi. Weight: 0.44 Lbs. Lead Free.

Suppliers

Company
Product
Description
Supplier Links
R400 Series BOB Float Valves & Floats - 23229 - U.S. Plastic Corporation
Lima, OH, USA
R400 Series BOB Float Valves & Floats
23229
R400 Series BOB Float Valves & Floats 23229
The R400 Series is a high capacity float valve with male NPT inlet and outlet connections. The model features an adjustable short arm for customizing water level. Applications include cooling towers, livestock waterers, car washes, high pressure washes, swimming pools and many other agricultural and industrial applications. Construction: Heavy duty cast brass with standard nitrile seals. Free discharge Flow Capacity: 9 GPM @ 35 psi, 11.5 GPM @ 65 psi and 13 GPM @ 85 psi. Weight: 0.44 Lbs. Lead Free.

The R400 Series is a high capacity float valve with male NPT inlet and outlet connections. The model features an adjustable short arm for customizing water level. Applications include cooling towers, livestock waterers, car washes, high pressure washes, swimming pools and many other agricultural and industrial applications. Construction: Heavy duty cast brass with standard nitrile seals. Free discharge Flow Capacity: 9 GPM @ 35 psi, 11.5 GPM @ 65 psi and 13 GPM @ 85 psi. Weight: 0.44 Lbs. Lead Free.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 23229
Product Name R400 Series BOB Float Valves & Floats
Valve Type Float
Unlock Full Specs
to access all available technical data

Similar Products

Dual Syringe Diluter Valve - 35844 - Hamilton Company
Specs
Valve Type Sampling
Primary Material Aluminum; PTFE; CTFE
Media Chemical
View Details
JR1000 Series UHP Ultra High Purity Single Stage Pressure Reducing Regulator And Low To Intermediate Flow -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 3500.00 psi (2463 m H2O)
View Details
Carbon Steel FNPT Threaded Ball Valve - 3000-2 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Steel
Valve Size 2.00 inch (50.80 mm)
View Details
3/4 in. Size Polypropylene Ball Valve 4-Bolt Design|Master File - PPBV075 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 0.75 inch (19.05 mm)
View Details