U.S. Plastic Corporation SMC Needle Valves 22200

Description
The 586 series needle valve compact design promotes multiple configurations to fit the exact end use application. Rated to 125 psi. They have a 2.5 tip except for the 22299 which has a 45 tip. Has EPDM stem seal and black filled polyester knob. The panel mount requires a .875" hole and is supplied with one Black nylon hex nut. The maximum panel thickness is .125".
Description
The 586 series needle valve compact design promotes multiple configurations to fit the exact end use application. Rated to 125 psi. They have a 2.5 tip except for the 22299 which has a 45 tip. Has EPDM stem seal and black filled polyester knob. The panel mount requires a .875" hole and is supplied with one Black nylon hex nut. The maximum panel thickness is .125".

Suppliers

Company
Product
Description
Supplier Links
SMC Needle Valves - 22200 - U.S. Plastic Corporation
Lima, OH, USA
SMC Needle Valves
22200
SMC Needle Valves 22200
The 586 series needle valve compact design promotes multiple configurations to fit the exact end use application. Rated to 125 psi. They have a 2.5 tip except for the 22299 which has a 45 tip. Has EPDM stem seal and black filled polyester knob. The panel mount requires a .875" hole and is supplied with one Black nylon hex nut. The maximum panel thickness is .125".

The 586 series needle valve compact design promotes multiple configurations to fit the exact end use application. Rated to 125 psi. They have a 2.5 tip except for the 22299 which has a 45 tip. Has EPDM stem seal and black filled polyester knob. The panel mount requires a .875" hole and is supplied with one Black nylon hex nut. The maximum panel thickness is .125".

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 22200
Product Name SMC Needle Valves
Valve Type Needle
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-038-PVDF-T-SW-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVDF
Valve Size 0.38 inch (9.52 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 1/2 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details