U.S. Plastic Corporation SMC 3/8" Stainless Steel Two-Way Ball Valves Series 3000 22462

Description
The 3000 Series Stainless Two-Way Ball Valve features a two-piece body and end construction that support flow and pressure in either direction. Rated to 500 PSI and will support flow and pressure in either direction. Stainless lever handle with red sleeve is standard. Maximum operating temperature is 180F. The ball thru hole diameter is .375".
Description
The 3000 Series Stainless Two-Way Ball Valve features a two-piece body and end construction that support flow and pressure in either direction. Rated to 500 PSI and will support flow and pressure in either direction. Stainless lever handle with red sleeve is standard. Maximum operating temperature is 180F. The ball thru hole diameter is .375".

Suppliers

Company
Product
Description
Supplier Links
SMC 3/8
Lima, OH, USA
SMC 3/8" Stainless Steel Two-Way Ball Valves Series 3000
22462
SMC 3/8" Stainless Steel Two-Way Ball Valves Series 3000 22462
The 3000 Series Stainless Two-Way Ball Valve features a two-piece body and end construction that support flow and pressure in either direction. Rated to 500 PSI and will support flow and pressure in either direction. Stainless lever handle with red sleeve is standard. Maximum operating temperature is 180F. The ball thru hole diameter is .375".

The 3000 Series Stainless Two-Way Ball Valve features a two-piece body and end construction that support flow and pressure in either direction. Rated to 500 PSI and will support flow and pressure in either direction. Stainless lever handle with red sleeve is standard. Maximum operating temperature is 180F. The ball thru hole diameter is .375".

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 22462
Product Name SMC 3/8" Stainless Steel Two-Way Ball Valves Series 3000
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Dual Syringe Diluter Valve - 35844 - Hamilton Company
Specs
Valve Type Sampling
Primary Material Aluminum; PTFE; CTFE
Media Chemical
View Details
Stainless Steel Ultra High Purity (UHP) High Pressure Manual Diaphragm Valve -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Diaphragm
Primary Material Stainless Steel
Media Gas
View Details
3-Way Reduced Port L-ported Lead Free Brass Ball Valve - 365NLF-3 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
1 in. Size Polypropylene Ball Valve 4-Bolt Design|Master File - PPBV100 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 1.00 inch (25.40 mm)
View Details