U.S. Plastic Corporation SMC 3/8" Brass Two-Way Ball Valve Series 038 22375

Description
The 038 Series Two-Way Ball Valve compact design promotes multiple configurations to fit the exact end use application. The 038 Ball Valve Series is rated to 500 psi and will support flow and pressure in either direction. The 038 Series has a two-piece body and end construction to cover 3/8" NPT end configuration applications. The Zinc Die Cast Lever Handle is standard. Maximum operating temperature is 180F. The ball thru hole diameter is .312".
Description
The 038 Series Two-Way Ball Valve compact design promotes multiple configurations to fit the exact end use application. The 038 Ball Valve Series is rated to 500 psi and will support flow and pressure in either direction. The 038 Series has a two-piece body and end construction to cover 3/8" NPT end configuration applications. The Zinc Die Cast Lever Handle is standard. Maximum operating temperature is 180F. The ball thru hole diameter is .312".

Suppliers

Company
Product
Description
Supplier Links
SMC 3/8
Lima, OH, USA
SMC 3/8" Brass Two-Way Ball Valve Series 038
22375
SMC 3/8" Brass Two-Way Ball Valve Series 038 22375
The 038 Series Two-Way Ball Valve compact design promotes multiple configurations to fit the exact end use application. The 038 Ball Valve Series is rated to 500 psi and will support flow and pressure in either direction. The 038 Series has a two-piece body and end construction to cover 3/8" NPT end configuration applications. The Zinc Die Cast Lever Handle is standard. Maximum operating temperature is 180F. The ball thru hole diameter is .312".

The 038 Series Two-Way Ball Valve compact design promotes multiple configurations to fit the exact end use application. The 038 Ball Valve Series is rated to 500 psi and will support flow and pressure in either direction. The 038 Series has a two-piece body and end construction to cover 3/8" NPT end configuration applications. The Zinc Die Cast Lever Handle is standard. Maximum operating temperature is 180F. The ball thru hole diameter is .312".

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 22375
Product Name SMC 3/8" Brass Two-Way Ball Valve Series 038
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

HVM Standard PTFE Valve - 36653 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material Aluminum; PTFE; CTFE
Media Chemical
View Details
Stainless Steel High Purity High Temperature Pneumatic Actuated Ball Valves JBV2 Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Ball
Primary Material Stainless Steel
Media Gas; Air
View Details
Full Port Brass Ball Valve - 253N-3/4 - Bonomi North America, Inc.
Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
3/4 in. Size Polypropylene Ball Valve 4-Bolt Design|Master File - PPBV075 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 0.75 inch (19.05 mm)
View Details