Vishay Intertechnology, Inc. RES 1.62 OHM 7W 1% WW AXIAL RWR84S1R62FSBSL

Description
RES 1.62ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.62ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.62 OHM 7W 1% WW AXIAL - RWR84S1R62FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.62 OHM 7W 1% WW AXIAL
RWR84S1R62FSBSL
RES 1.62 OHM 7W 1% WW AXIAL RWR84S1R62FSBSL
RES 1.62ohm 7W 1% WW AXIAL

RES 1.62ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S1R62FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S1R62FSBSL
Wirewound Resistors 3110-RWR84S1R62FSBSL
EGS-10-80 1.62 1% RWR84S1R62FS BSL

EGS-10-80 1.62 1% RWR84S1R62FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84S1R62FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S1R62FSBSL-ND
Through Hole Resistors RWR84S1R62FSBSL-ND
1.62 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.62 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S1R62FSBSL 3110-RWR84S1R62FSBSL RWR84S1R62FSBSL-ND
Product Name RES 1.62 OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.62 ohms 1.62 ohms 1.62 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A82RGT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details