Vishay Intertechnology, Inc. Wirewound Resistors RWR84S1R78FSBSL

Description
EGS-10-80 1.78 1% RWR84S1R78FS BSL
Request a Quote Datasheet
Description
EGS-10-80 1.78 1% RWR84S1R78FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S1R78FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S1R78FSBSL
Wirewound Resistors 3110-RWR84S1R78FSBSL
EGS-10-80 1.78 1% RWR84S1R78FS BSL

EGS-10-80 1.78 1% RWR84S1R78FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84S1R78FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S1R78FSBSL-ND
Through Hole Resistors RWR84S1R78FSBSL-ND
1.78 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.78 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.78 OHM 7W 1% WW AXIAL - RWR84S1R78FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.78 OHM 7W 1% WW AXIAL
RWR84S1R78FSBSL
RES 1.78 OHM 7W 1% WW AXIAL RWR84S1R78FSBSL
RES 1.78ohm 7W 1% WW AXIAL

RES 1.78ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S1R78FSBSL RWR84S1R78FSBSL-ND RWR84S1R78FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 1.78 OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 1.78 ohms 1.78 ohms 1.78 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers