Vishay Intertechnology, Inc. Wirewound Resistors RWR84S1R96FRBSL

Description
EGS-10-80 1.96 1% RWR84S1R96FR BSL
Request a Quote Datasheet
Description
EGS-10-80 1.96 1% RWR84S1R96FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S1R96FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S1R96FRBSL
Wirewound Resistors 3110-RWR84S1R96FRBSL
EGS-10-80 1.96 1% RWR84S1R96FR BSL

EGS-10-80 1.96 1% RWR84S1R96FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84S1R96FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S1R96FRBSL-ND
Through Hole Resistors RWR84S1R96FRBSL-ND
1.96 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.96 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.96 OHM 7W 1% WW AXIAL - RWR84S1R96FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.96 OHM 7W 1% WW AXIAL
RWR84S1R96FRBSL
RES 1.96 OHM 7W 1% WW AXIAL RWR84S1R96FRBSL
RES 1.96ohm 7W 1% WW AXIAL

RES 1.96ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S1R96FRBSL RWR84S1R96FRBSL-ND RWR84S1R96FRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 1.96 OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 1.96 ohms 1.96 ohms 1.96 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722224 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers