1.78 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
EGS-10-80 1.78 1% RWR84S1R78FS RSL
RES 1.78ohm 7W 1% WW AXIAL
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | RWR84S1R78FSRSL-ND | 3110-RWR84S1R78FSRSL | RWR84S1R78FSRSL |
| Product Name | Through Hole Resistors | Wirewound Resistors | RES 1.78 OHM 7W 1% WW AXIAL |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 1.78 ohms | 1.78 ohms | 1.78 ohms |