Vishay Intertechnology, Inc. RES 1.62 OHM 7W 1% WW AXIAL RWR84S1R62FRB12

Description
RES 1.62ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.62ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.62 OHM 7W 1% WW AXIAL - RWR84S1R62FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.62 OHM 7W 1% WW AXIAL
RWR84S1R62FRB12
RES 1.62 OHM 7W 1% WW AXIAL RWR84S1R62FRB12
RES 1.62ohm 7W 1% WW AXIAL

RES 1.62ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S1R62FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S1R62FRB12
Wirewound Resistors 3110-RWR84S1R62FRB12
EGS-10-80 1.62 1% RWR84S1R62FR B12

EGS-10-80 1.62 1% RWR84S1R62FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR84S1R62FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S1R62FRB12-ND
Through Hole Resistors RWR84S1R62FRB12-ND
1.62 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.62 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S1R62FRB12 3110-RWR84S1R62FRB12 RWR84S1R62FRB12-ND
Product Name RES 1.62 OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.62 ohms 1.62 ohms 1.62 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722217 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details