Vishay Intertechnology, Inc. Through Hole Resistors RWR84S1R74FSB12

Description
1.74 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1.74 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84S1R74FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S1R74FSB12-ND
Through Hole Resistors RWR84S1R74FSB12-ND
1.74 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.74 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.74 OHM 7W 1% WW AXIAL - RWR84S1R74FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.74 OHM 7W 1% WW AXIAL
RWR84S1R74FSB12
RES 1.74 OHM 7W 1% WW AXIAL RWR84S1R74FSB12
RES 1.74ohm 7W 1% WW AXIAL

RES 1.74ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S1R74FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S1R74FSB12
Wirewound Resistors 3110-RWR84S1R74FSB12
EGS-10-80 1.74 1% RWR84S1R74FS B12

EGS-10-80 1.74 1% RWR84S1R74FS B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S1R74FSB12-ND RWR84S1R74FSB12 3110-RWR84S1R74FSB12
Product Name Through Hole Resistors RES 1.74 OHM 7W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 1.74 ohms 1.74 ohms 1.74 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details