Vishay Intertechnology, Inc. Through Hole Resistors RWR81SR750BSS70

Description
750 mOhms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
750 mOhms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81SR750BSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR750BSS70-ND
Through Hole Resistors RWR81SR750BSS70-ND
750 mOhms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

750 mOhms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.75 OHM 1W 0.1% WW AXIAL - RWR81SR750BSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.75 OHM 1W 0.1% WW AXIAL
RWR81SR750BSS70
RES 0.75 OHM 1W 0.1% WW AXIAL RWR81SR750BSS70
RES 0.75ohm 1W 0.1% WW AXIAL

RES 0.75ohm 1W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81SR750BSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR750BSS70
Wirewound Resistors 3110-RWR81SR750BSS70
EGS-1-80 .75 .1% RWR81SR750BS S70

EGS-1-80 .75 .1% RWR81SR750BS S70

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81SR750BSS70-ND RWR81SR750BSS70 3110-RWR81SR750BSS70
Product Name Through Hole Resistors RES 0.75 OHM 1W 0.1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.7500 ohms 0.7500 ohms 0.7500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details