Vishay Intertechnology, Inc. Through Hole Resistors RWR81SR700FRBSL

Description
700 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
700 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81SR700FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR700FRBSL-ND
Through Hole Resistors RWR81SR700FRBSL-ND
700 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

700 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.7 OHM 1W 1% WW AXIAL - RWR81SR700FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.7 OHM 1W 1% WW AXIAL
RWR81SR700FRBSL
RES 0.7 OHM 1W 1% WW AXIAL RWR81SR700FRBSL
RES 0.7ohm 1W 1% WW AXIAL

RES 0.7ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81SR700FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR700FRBSL
Wirewound Resistors 3110-RWR81SR700FRBSL
EGS-1-80 .7 1% RWR81SR700FR BSL

EGS-1-80 .7 1% RWR81SR700FR BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81SR700FRBSL-ND RWR81SR700FRBSL 3110-RWR81SR700FRBSL
Product Name Through Hole Resistors RES 0.7 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.7000 ohms 0.7000 ohms 0.7000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 2123463 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details